location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Photosmart Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC247A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585100248 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 01:40:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP Photosmart Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 7,8 ppm Printing colours: Black, Cyan, Magenta, Yellow, Light Cyan, Light magenta
  • - USB port Ethernet LAN Bluetooth
Warranty: 1 Year Limited Warranty (Return to HP/Dealer) Refurbished Unit Exchange
Long product name HP Photosmart Printer :
The long product name of HP Photosmart Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D7460 Printer
More>>>
HP Photosmart Printer:
The official description of HP Photosmart Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.



Short summary description HP Photosmart Printer:
This short summary of the HP Photosmart Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart Printer, Colour, 4800 x 1200 DPI, 6, A4, 3000 pages per month, 7,8 ppm

Long summary description HP Photosmart Printer:
This is an auto-generated long summary of HP Photosmart Printer based on the first three specs of the first five spec groups.

HP Photosmart Printer. Colour, Number of print cartridges: 6, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7,8 ppm. Duplex printing. Display: LCD

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow, Light Cyan, Light magenta
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
6
HP segment
Home
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
33 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,8 ppm
Print speed (colour, normal quality, A4/US Letter)
7,8 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
2
Total output capacity *
50 sheets
Maximum number of input trays *
2
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
C6, DL
Photo paper sizes
10x30, 10x15, 13x18
Ports & interfaces
USB port *
Yes
Network
Ethernet LAN *
Yes
Bluetooth
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Card reader integrated
Yes
Compatible memory cards
CF, MMC, MS Duo, Memory Stick (MS), SD, xD
Sound power level (printing)
6,8 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Colour display
Yes
Control type
Buttons
Design
Certification
US/ Canada - CFR 47 Part 15 subparts b,c; EU/EMEA - CISPR22:1997 + A1:2000 + A2:2002/EN55022:1998 + A1:2000 + A2:2003, CISPR24:1997 + A1:2001 + A2:2002/EN55024:1998 + A1:2001 + A2:2003, IEC61000-3-2:2000 A1:2000 + A2:2005/EN61000-3-2:2000 + A2:2005, IEC61000-3-3:1994 + A1:2001 / EN61000-3-3:1995 + A1:2001, EN301 489-1 V1.4.1:2002/EN301 489-17 V1.2.1:2002, EN300 328 V1.6.1:2004-11; Japan - VCCI/CISPR22:1997; China - GB9254-1998, GB17625.1-2003, MII spec. 353:2002; Korea - CISPR22 (2003), KN61000-4-2/IEC61000-4-2:2001, KN61000-4-3/IEC61000-4-3:2002, KN61000-4-4/IEC61000-4-4:2005, KN61000-4-5/IEC61000-4-5:2001, KN61000-4-6/IEC61000-4-6:2004, KN61000-4-8/IEC61000-4-8:2001, KN61000-4-11/IEC61000-4-11:2004, MIC Std. 2006-84, RRL std. 2005-128; Taiwan - CNS13438, DGT-LP0002; Aus/NZ - AS/NZS CISPR22:2004, FCC 15.247 of ETS 300 328
Power
Power consumption (max)
5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Recommended system requirements
Windows® 2000 (SP3 or higher) or XP, any Intel® Pentium® II, Celeron® or compatible processor, 233 MHz or higher, 128 MB RAM, 900 MB hard disk space, CD-ROM, USB port; Microsoft® Internet Explorer 6, Windows Vista®, Microsoft® Internet Explorer, 800 MHz 32- or 64-bit processor, 512 MB RAM, 900 MB hard disk space, CD-ROM, USB port. SVGA 800 x 600 monitor with 16-bit colour; Adobe® Acrobat® Reader 5 or higher recommended; Internet access recommended.
Windows operating systems supported
Windows Vista, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.3 Panther
Server operating systems supported
Windows 2000 Server
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1215 x 1016 x 2476 mm
Width
462,5 mm
Depth
387,3 mm
Height
172,9 mm
Weight
8 kg
Packaging data
Package width
532 mm
Package depth
233 mm
Package height
466 mm
Package weight
10 kg
Logistics data
Pallet weight
473 g
Other features
Print technology
Thermal inkjet
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 09:49:58
Uk has collected 21 expert reviews for HP Photosmart D7460 Printer inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2011-08-14 09:49:56
Some of this month's inkjets are office printers that can also do photographs. The Photosmart is avowedly a photo printer, but one that'll print documents as well. This is evident not just in the Photosmart name, but the features too. There's PictBridg...
Bottom line A simple, fast way to print out photos from any source - but speed is really its only strength...
67%
pcadvisor.co.uk
Updated:
2011-08-14 09:49:56
The HP Photosmart D7460 is a wireless touchscreen inkjet printer that is difficult to fault at this price. Difficult, but by no means impossible. Once youve gone through the slightly long-winded but pleasingly simple installation process, the first...
Bottom line When a printer has obviously had such thought and care lavished upon it, its a shame that it should be marred by something as simple as paper feed. Not all the HP Photosmart D7460s users have had the same problems, and its possible that this fault...
60%
expertreviews.co.uk
Updated:
2011-08-14 09:49:57
HPs Photosmart D7460 is the most expensive A4 printer here. It has a lot in common with the cheaper D7260, although its performance wasnt identical. The D7460s photo-printing speeds were quicker, with two 10x8in pictures printing in five minutes...
80%
gadgetspeak.com
Updated:
2011-08-14 09:49:57
This is quite a low slung unit at 45x41x16cm, only the final measurement could be greater if you have the TFT raised vertically it would add 7cm to the height. As paper is stored flat in the base and delivered on top of this store no further space is r...
64%
photoreview.com.au
Updated:
2011-11-04 16:14:24
HPs Photosmart D7460 is one of several models that combine photo printing with document printing. Targeted at families and small businesses that print their own photos, it is network-ready with wired and wireless connectivity options plus memory card...
85%
Country Distributor
Australia 1 distributor(s)