location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color CM4730fm Laser A4 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CM4730fm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB483A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:35:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color CM4730fm Laser A4 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Internal memory: 448 MB Built-in processor RISC 533 MHz
  • - 136 kg
Warranty: One-year
Long product name HP LaserJet Color CM4730fm Laser A4 30 ppm :
The long product name of HP LaserJet Color CM4730fm Laser A4 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CM4730f MFP 30 ppm A4, 600 x 600 dpi, Fax 33.6 Kbps, Scan Flatbed, ADF, Duplex print, Fast Ethernet
More>>>
HP LaserJet Color CM4730fm Laser A4 30 ppm:
The official description of HP LaserJet Color CM4730fm Laser A4 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect tool for mid-volume workgroups of 6 to 15 users in both small and medium businesses and enterprise environments, this fast, colour MFP enables them to be more productive with print, copy, send-to functionality, fax (optional), plus HP and key partner solutions close at hand.

Short summary description HP LaserJet Color CM4730fm Laser A4 30 ppm:
This short summary of the HP LaserJet Color CM4730fm Laser A4 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color CM4730fm, Laser, Colour printing, Colour copying, Colour scanning, Colour faxing, A4

Long summary description HP LaserJet Color CM4730fm Laser A4 30 ppm:
This is an auto-generated long summary of HP LaserJet Color CM4730fm Laser A4 30 ppm based on the first three specs of the first five spec groups.

HP LaserJet Color CM4730fm. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 30, 31. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30, 31
Print speed (black, draft quality, A4/US Letter)
30, 31
Print speed (colour, draft quality, A4/US Letter)
30 ppm
Warm-up time
165 s
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Print speed (black, best quality, A4)
30 ppm
Print speed (colour, best quality, A4)
30 ppm
Print speed (black, best quality, letter)
< 31 ppm
Print speed (colour, best quality, letter)
< 31 ppm
Print speed (colour, draft quality, letter)
< 31 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Time to first copy (letter)
Less than 10 sec
Maximum number of copies
999 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Copy resolution (colour text and graphics)
600 DPI
Left metric copy margin
4,2
Right metric copy margin
4,2
Top metric copy margin
4,2
Copier settings
Scalability, contrast, background removal, sharpness, N- or Z-ordering, orientation
Bottom copy margin
4,2
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (colour, A4)
30 cpm
Copy speed (black, best, letter)
31 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Input colour depth
30 bit
Greyscale levels
256
Scan input modes
Copy, E-mail, Fax, Secondary e-mail, Folder, Workflow
Scan speed (black, normal quality)
30 ipm
Scan speed (colour, normal quality)
30 ipm
Minimum scan size
14.8 x 12.7 cm
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Distinctive ring
No
Features
Maximum duty cycle *
175000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
1600 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input capacity for envelopes (primary tray)
20 sheets
Maximum input capacity for envelopes
Up to 20 envelopes
Standard output capacity for envelopes
20 sheets
Maximum input capacity
1600 sheets
Maximum output capacity
700 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Auto Document Feeder (ADF) media weight
60 to 120
Envelope feeder
No
Recommended media weight
60 - 220 g/m²
Media weight (tray 1)
60 - 220 g/m²
Media handling
Sheetfed, (collation, offsetting standard with 3-bin job separator; collation,stapling with purchase of optional multifunction stacker/stapler)
Maximum paper trays
4
Paper handling standard/input
100
Paper handling standard/output
500
Media type and capacity (tray 2)
Sheets: up to 500, transparencies: 56 mm stack
Paper handling
100-sheet multipurpose tray, three 500-sheet input trays, 50-sheet automatic document feeder (ADF), automatic two-sided printing and copying, 700-sheet 3-bin mailbox
Network
Supported network protocols (IPv4)
IPv6: DHCPv6, HTTP, HTTPS, Port 9100, IP Direct Mode, LPD, IPP, MLDv6, ICMPv6, Apple Bonjour Compatible, FTP, WS-Discovery; IPv4: FTP, IPP2, Auto-IP, Apple Bonjour Compatible, Telnet, SLP, IGMPv2, BOOTP/DHCP, WINS, SNMPv1/v2c/v3, TFTP, HTTP, HTTPS, Port 9100, LPD, IP Direct Mode; Other: IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
Performance
Memory slots
2
Internal storage capacity
40 GB
Internal memory *
448 MB
Built-in processor
Yes
Processor family
RISC
Processor frequency
533 MHz
Mac compatibility
Yes
Minimum system requirements
Microsoft Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. Windows XP Home, XP Professional: 233 MHz processor, 64 MB RAM; Windows Server 2003: 550 MHZ processor, 128 MB RAM; Windows 2000: 133 MHz processor, 64 MB RAM; For all systems: 220 MB of free hard disk space, CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB 1.1 port or USB 2.0 port
Design
Market positioning *
Business
Display diagonal
43,2 cm (17")
Power
Power consumption (average operating)
640 W
Power consumption (PowerSave)
25 W
Power consumption (off)
0,5 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
17 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
62,6 - 77 °F
Operating altitude (imperial)
8530 ft
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Weight
136 kg
Packaging data
Package weight
169,4 kg
Packaging content
Bundled software
Windows Installer for 2k and up x86 and x64; Mac Installer for OS 10.2 and up;
Logistics data
Pallet weight
169,4 kg
Quantity per pallet
1 pc(s)
Other features
Standard input trays
4
I/O ports
Bidirectional IEEE-1284-C parallel port, Hi-Speed USB 2.0 port, one open EIO slot, foreign interface harness, accessory port
Networking features
Fast Ethernet
Dimensions (WxDxH)
1106 x 639 x 1153 mm
Acoustic power emissions
6.7 B(A)
Acoustic pressure emissions
50 dB
Copier smart software features
Scalability, contrast, background removal, sharpness, N- or Z-ordering, orientation
Custom media sizes
Multipurpose tray: 76 x 127 to 216 x 356 mm, Trays 2, 3, 4: 148 x 210 to 216 x 356 mm, custom sizes not supported on automatic two-sided printing, optional 3-bin mailbox or stapler part of the optional stapler/stacker Multipurpose tray: 3 x 5 to 8.5 x 14 in, Trays 2, 3, 4: 5.83 x 8.27 to 8.5 x 14 in, custom sizes not supported on automatic two-sided printing, optional 3-bin mailbox or stapler part of the optional stapler/stacker
Duplex print options
Automatic (standard)
Duty cycle letter size (maximum)
175000 pages per month
Media weights by paper path
Multipurpose tray: 60 to 220 g/m², Trays 2, 3, 4: 60 to 120 g/m², automatic two-sided printing, optional 3-bin mailbox, stapler part of the optional stapler/stacker: 60 to 120 g/m²
Network ready
Yes
Pallet dimensions (W x D x H)
900 x 815 x 1636 mm
Power requirements
100 - 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 - 240 VAC (+/- 10%), 50/60 Hz (+/-2 Hz)
Print quality (black, draft quality)
600 DPI
Print quality (colour, best quality)
600 DPI
Printer management
HP Web Jetadmin; HP Easy Printer Care (Neither is shipped in box)
Standard media sizes
C5, DL, Dpostcard (JIS), 16k
Typefaces
80 internal TrueType fonts scalable in HP PCL and HP Postscript Level 3 emulation; additional font solutions available via Flash memory
Modem type
33.6 kbps Up to 33.6 kbps - internal modem for JBIG compressionand NOT APPLICABLE for other compressions depends on the vendor's modem firmware. Not hot swappable, PC Fax Software optional, Support for LAN fax 3rd party software, DSS supports LAN fax .
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, light, intermediate, heavy, extra heavy, rough, glossy, heavy glossy, tough), transparencies, labels, envelopes, card stock Legal, letter, A4, A5
Minimum system requirements for Macintosh
Mac OS X v10.2.8, 10.3, 10.4, 10.5, 10.6, 128 MB RAM, 25 MB available hard disk space; network or USB port
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
4,2 mm
Print margin left (A4)
4,2 mm
Print margin right (A4)
4,2 mm
Print margin top (A4)
4,2 mm
Driver updates
Recent printer drivers and software for all supported operating systems are available at http:///support/ljcm4730mfp.
Duplex supported media size
A4, B5 (JIS)
Scan file formats
PDF, TIFF
Memory upgrade
0,512 GB
Memory technology
Memory Enhancement technology (MEt)
Control panel
Touch screen graphical display, job control buttons, numeric keypad, LED status lights
Safety
Argentina (TÜV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-1-03), China (GB4943), Czech Republic (CSN-IEC 60950-1; IEC 60825-1), Estonia (EEI-EN60950-1; IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV- EN60950-1; IEC 60825-1), Hungary (MEEI- IEC 60950-1; IEC 60825-1), Lithuania (LS- IEC 60950-1; IEC 60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-1; IEC60825-1), Slovenia (SQI- IEC 60950-1; EN60825-1), South Africa (IEC 60950-1; IEC60825-1), USA (UL-UL 60950-1; FDA-21 CFR Chapter 1 Subchapter J for lasers). Class 1 Laser/LED Product.
Service & support
HP Web sites, HP Customer Support Center, HP Care Packs, HP service agreement
Auto document feeder: supported media types and capacity
sheets: 50
Media weight (tray 2)
60 to 120 g/m2
Media weight (tray 3)
60 to 120 g/m2
Media size (tray 2)
A4, A5, B5 (JIS), executive (JIS), 16K, custom 148 x 210 to 216 x 356 mm
Compatible operating systems
Microsoft Windows XP Home, XP Professional, XP Professional x64, Server 2003; Windows Vista Ready Mac OS 9.x, Mac OS X v 10.1
Downloadable software
Printing system; pcl6 driver only, pcl 5 driver only, ps driver only; WJA applet; UPD pcl6; UPD pcl5, UPD ps; Easy printer care; PC Fax Driver
Functions
Print, copy, send-to email/network folder, fax, advanced paper handling (3-bin mailbox)
Package dimensions (W x D x H)
899,9 x 815,1 x 1636 mm (35.4 x 32.1 x 64.4")
Pallet dimensions (W x D x H) (imperial)
899,9 x 815,1 x 1636 mm (35.4 x 32.1 x 64.4")
Pallet weight (imperial)
169,1 kg (372.7 lbs)
Weight (imperial)
123,8 kg (273 lbs)
Size (imperial)
110,5 cm (43.5")
Acoustic power emissions (active, print, copy or scan)
63 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
52 dB(A) 50 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 - 200%
Duplex binding
Yes
First page out (black&white, A4, ready)
13 s
First page out (black&white, letter, ready)
12 s
First page out (black&white, letter, sleep)
17,5 s
Handset
No
Junk barrier supported
Yes
Maximum scan area (ADF) (imperial)
215,9 x 355,6 mm (8.5 x 14")
Media sizes supported (imperial)
Letter, legal, executive, statement, 8.5 x 13 in, envelopes (No. 10, commercial)
Minimum scan area (Auto Document Feeder)
215,9 x 355,6 mm (8.5 x 14")
Minimum scan area
147,3 x 127 mm (5.8 x 5")
Multi feed detection
No
Package weight (imperial)
372.7 s
Product dimensions optional (metric)
1106 x 639 x 1153 mm
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Wireless option type
Optional, enabled with purchase of a hardware accessory
UNSPSC-code
43212105
Security management description
Management security: password protection, SNMP v3, SSL/TLS (HTTPS), 802.1x authentication (EAP- PEAP, EAP-TLS), central and remote security configuration through WJA, EPC, and Jetdirect Security Configuration Wizard
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
900 x 815 x 1636 mm
Media size (tray 1)
A4, A5, B5 (JIS), executive (JIS), 16K, D Postcard (JIS), envelopes (DL, C5, B5), custom 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22:2005 / EN 55022:2006 Class A, EN 61000-3-2:2000, EN 61000-3-3:1995, EN 55024:1998, FCC Title 47 CFR, Part 15 Class A / ICES-003, Issue 4 / GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC and carries the CE-Marking accordingly