location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 36A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36A 2-pack Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB436AF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112534196 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:11:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 36A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 36A Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~4,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Original HP LaserJet toner cartridges represent up to 70% of the printing system and are designed with the printer to provide the reliable, professional results that save you time. HP Dual Packs further reduce your printing costs to save you money.
  • - Those doing graphics and text-based documents
  • - Depend on Original HP 36A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty: 2 years warranty from date of purchase (proof of purchase)
Long product name HP 36A 2-pack Black Original LaserJet Toner Cartridges :
The long product name of HP 36A 2-pack Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 36A 2-pack Black Original LaserJet Toner Cartridges:
The official description of HP 36A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Those doing graphics and text-based documents

As you print more, you can save more. With HP LaserJet Toner Cartridge Dual Packs, you can reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP.

Short summary description HP 36A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 36A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 36A 2-pack Black Original LaserJet Toner Cartridges, 4000 pages, Black, 2 pc(s)

Long summary description HP 36A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 36A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 36A 2-pack Black Original LaserJet Toner Cartridges. Black toner page yield: 4000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet M1120, M1522, P1505
Quantity per pack *
2 pc(s)
Black toner page yield *
4000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CB436AF
Percentage of recycled material
27%
Product colour
Multicolour
Country of origin
China
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
375 mm
Depth
226 mm
Height
125 mm
Weight
1,58 kg
Weight & dimensions
Package width
375 mm
Package depth
226 mm
Package height
125 mm
Package weight
1,66 kg
Package type
Box
Other features
Pallet dimensions (W x D x H)
1156 x 990 x 1269 mm
Print technology
Laser printing
Pallet size (EU)
1156 x 760 x 1149 mm
Technical details
Box contents
2 toner cartridges; Recycling guide
Maximum number of stacking cartons
36 pc(s)
Master (outer) cases per pallet layer (EU)
10 pc(s)
Logistics data
Pallet weight
214,7 g
EUR-pallet weight
153,3 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
13 pc(s)
Number of cartons per pallet
117 pc(s)
Quantity per pallet
117 pc(s)
Quantity per EUR-pallet
80 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 36A 2-pack Black Original LaserJet Toner Cartridges:
Disclaimer

[1] Programme availability varies. For more information, visit hp.com/recycle.
[2] Declared yield value in accordance with ISO/IEC 19752.