location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 36A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB436AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111218738 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 00:10:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 36A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 36A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~2,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for business customers who want the printing productivity and cost-effectiveness of a small desktop laser printer at an affordable price.
  • - Depend on Original HP 36A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: Lifetime (Return to HP - Unit Replacement)
Long product name HP 36A Black Original LaserJet Toner Cartridge :
The long product name of HP 36A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36A Black Original LaserJet Toner Cartridge
More>>>
HP 36A Black Original LaserJet Toner Cartridge:
The official description of HP 36A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for business customers who want the printing productivity and cost-effectiveness of a small desktop laser printer at an affordable price.

Spherically-shaped toner produces bold, crisp text and sharper images. Intelligence built into the cartridge enables time-saving convenience. Our latest technology offers more value along with the fast, reliable, trouble-free printing of Original HP.

Short summary description HP 36A Black Original LaserJet Toner Cartridge:
This short summary of the HP 36A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 36A Black Original LaserJet Toner Cartridge, Black, 1 pc(s)

Long summary description HP 36A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 36A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 36A Black Original LaserJet Toner Cartridge. Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet M1120, M1522, P1505
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Black
Recycled material percentage
27%
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
375 mm
Depth
113 mm
Height
125 mm
Weight
800 g
Dimensions (WxDxH)
375 x 113 x 125 mm
Weight & dimensions
Package width
375 mm
Package depth
113 mm
Package height
125 mm
Package weight
800 g
Technical details
Maximum number of stacking cartons
36 pc(s)
Logistics data
Pallet weight
276 g
Number of layers per pallet
12 pc(s)
Number of cartons per pallet layer
26 pc(s)
Number of cartons per pallet
312 pc(s)
Quantity per pallet
312 pc(s)
Other features
Pallet dimensions (W x D x H)
1130 x 976 x 1500 mm
Colour
No
Print technology
Laser printing
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 36A Black Original LaserJet Toner Cartridge:
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752.