location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3035xs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB415A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962833261 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 06:41:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2012
Product end of life date
certification (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 33,4 kg
Warranty: Warranty: One-year limited hardware on-site warranty and phone and web support (varies according to region)
Long product name HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm :
The long product name of HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet M3035xs Multifunction Printer
More>>>
HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm:
The official description of HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OverviewAccomplish multiple office tasks: printing, copying, scanning, and faxing with this reliable, easy-to-use HP LaserJet MFP. Enhance productivity with embedded send-to-e-mail/network folder functionality, and expandable options.FeaturesEnable small workteam productivity with this fast, flexible HP LaserJet multifunction device.
• Enhance small workteam productivity with this fast, flexible LaserJet MFP. Make office workflows more efficient with print, copy, colour-send-to, and fax 1 capabilities in one device, including embedded send-to-e-mail/network folder functionality.
Achieve your goals with a device that is easy to use and manage with a new, intuitive control panel.
• Achieve goals more quickly with a device that is incredibly simple to use and maintain. A new user interface intuitively walks you through any process. Reliable HP printing supplies reduce interruptions and in-built networking enables easy sharing.
Enhance efficiency and expand your LaserJet MFP’s capabilities to meet your workteam’s needs.
• Access business solutions via an additional FIH connector, open EIO slot and Hi-Speed USB 2.0. Handle complex jobs with a 400 MHz processor and expandable memory up to 512 MB. Keep printing with an input capacity of up to 1,100 sheets.
1 Fax functionality is standard on the M3035x MFP only and cannot be added to the M3035 MFP

Short summary description HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm:
This short summary of the HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M3035xs, Laser, Colour printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm:
This is an auto-generated long summary of HP LaserJet M3035xs Laser A4 1200 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.

HP LaserJet M3035xs. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 300 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Warm-up time
158 s
Time to first page (black, normal)
10 s
Print speed (black, best quality, A4)
33 ppm
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Maximum number of copies
1000 copies
Copier resize
25 - 400%
Auto fit function
Yes
Maximum copy speed (black, A4)
33 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 300 DPI
Scanner type *
ADF scanner
Input colour depth
30 bit
Greyscale levels
200
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33,6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
No
Fax broadcasting
100 locations
Fax delayed sending
No
Auto reduction
Yes
Distinctive ring
No
Features
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.4
All-In-One-multitasking
Yes
HP segment
Business
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Sheetfed
Standard output capacity for envelopes
10 sheets
Maximum number of input trays
2
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 199 g/m²
Multi-Purpose Tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
512 MB
Internal storage capacity
40 GB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
400 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
54 dB
Performance
Sound pressure level (scanning)
54 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (PowerSave)
25 W
Power consumption (standby)
29,5 W
Power consumption (off)
0,2 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Minimum RAM
64 MB
Minimum storage drive space
40 MB
Minimum processor
133 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
17,5 - 25 °C
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
59 - 90 °F
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
426 mm
Depth
485 mm
Height
670 mm
Weight
33,4 kg
Packaging data
Package width
600 mm
Package depth
630 mm
Package height
950 mm
Package weight
40,6 kg
Packaging content
Drivers included
Yes
Logistics data
Pallet weight
347,9 kg
Quantity per pallet
8 pc(s)
Other features
Dimensions (WxDxH)
426 x 485 x 670 mm
Acoustic pressure emissions
56 dB
Network ready
Yes
Pallet dimensions (W x D x H)
1200 x 1260 x 2040 mm
Print quality (black, draft quality)
300 DPI
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
Print margin bottom (A4)
2 mm
Print margin left (A4)
1 mm
Print margin right (A4)
1 mm
Print margin top (A4)
1 mm
Standard output capacity for transparencies
50 sheets
Scan file formats
PDF, TIFF
Maximum internal memory
40 GB
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
599,9 x 629,9 x 950 mm (23.6 x 24.8 x 37.4")
Pallet dimensions (W x D x H) (imperial)
1201,4 x 1259,8 x 2039,6 mm (47.3 x 49.6 x 80.3")
Size (imperial)
42,7 cm (16.8")
Auto fax reduction supported
Yes
Duplex binding
Yes
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
148 x 210 mm
SureSupply supported
Yes
All-in-one functions
Copy, Digital sender, Fax, Print, Scan
Colour all-in-one functions
No
Package dimensions (WxDxH)
600 x 630 x 950 mm
Scan speed
32 sec/page