location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J6410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB029B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585559732 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8,2 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - Ethernet LAN
  • - Internal memory: 64 MB 192 MHz
  • - 7,65 kg
Warranty: Standard one-year limited hardware
Long product name HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm :
The long product name of HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Officejet J6410 All-in-One Printer, Fax, Scanner, Copier
More>>>
HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm:
The official description of HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Officejet J6400 All-in-One Printer, Fax, Scanner, Copier series is designed for small business/home office users who want fast, wireless two-sided printing, a low cost per page and a selection of professional fax, scan and copy tools.

Short summary description HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm:
This short summary of the HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet J6410, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm:
This is an auto-generated long summary of HP OfficeJet J6410 Thermal inkjet A4 4800 x 1200 DPI 8,2 ppm based on the first three specs of the first five spec groups.

HP OfficeJet J6410. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,4 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8,2 ppm
Print speed (colour, normal quality, A4/US Letter)
5,4 ppm
Print speed (black, draft quality, A4/US Letter)
31 ppm
Print speed (colour, draft quality, A4/US Letter)
25 ppm
Print speed (black, best quality, A4)
2,2 ppm
Print speed (colour, best quality, A4)
2,2 ppm
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (colour, fast normal quality, A4)
7,2 ppm
Print speed (black, best quality, letter)
< 2.2 ppm
Print speed (black, fast normal quality, letter)
< 11 ppm
Print speed (colour, best quality, letter)
< 2.2 ppm
Print speed (colour, draft quality, letter)
< 25 ppm
Print speed (colour, fast normal, letter)
< 7.2 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (colour, normal quality, A4)
4,7 cpm
Copy speed (colour, normal, US Letter)
7 cpm
Maximum number of copies
100 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
Up to 1200 optimized dpi from 600 input dpi
Copier settings
Actual size, Full Page, Fit to page, Custom, Legal to letter, Letter to A4, 2 on 1
Maximum copy speed (black, A4)
31 cpm
Maximum copy speed (colour, A4)
25 cpm
Copy speed (black, best, letter)
Up to 0.9 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
10,0
Scan input modes
Front-panel scan, HP Solution Center
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
48 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PJL, PML
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity for envelopes
Up to 30 envelopes
Maximum input capacity for labels
Up to 50 sheets
Maximum input capacity for transparencies
50 sheets
Maximum input capacity for 10 x 15 cm photographs
80 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
25
Maximum input capacity
250 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
index card
Envelope feeder
No
Recommended media weight
75 - 90 g/m²
Maximum input capacity for cards
Up to 80 cards
Media handling
Flatbed, sheetfeed
Maximum paper trays
1
Paper handling standard/input
250-sheet input tray
Paper handling standard/output
50-sheet output tray
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Processor frequency
192 MHz
Mac compatibility
Yes
Performance
Minimum system requirements
Microsoft Windows 7 ready. For more information go to http:///go/Windows7. Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 765 MB free hard disk space, Internet Explorer 7.0; Windows XP (32-bit): Intel Pentium II or Celeron processor, 128 MB RAM, 410 MB free hard disk space, Internet Explorer 6.0; Windows x64: AMD AthlonTM 64 or OpteronTM processor, Intel Xeon or Pentium processor with Intel EM64T support, 128 MB RAM, 200 MB free hard disk space, Internet Explorer 6.0; Windows 2000 Service Pack 4: Intel Pentium II or Celeron processor, 128 MB RAM, 200 MB free hard disk space, Internet Explorer 6.0 Microsoft Windows 7 ready. For more information go to http:///go/Windows7. Windows Vista: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB RAM, 800 MB free hard disk space, Internet Explorer 7.0; Windows XP (32-bit): Intel Pentium III or higher processor, 256 MB RAM, 450 MB free hard disk space, Internet Explorer 6.0 or later; Windows x64: AMD AthlonTM 64 or OpteronTM processor, Intel Xeon or Pentium 4 processor with Intel EM64T support, 256 MB RAM, 300 MB free hard disk space, Internet Explorer 6.0 or higher; Windows 2000 Service Pack 4: Intel Pentium III or higher processor, 256 MB RAM, 300 MB free hard disk space, Internet Explorer 6.0 or higher Mac OS X (10.3.9 or higher, 10.4.6 or higher), v 10.6, 400 MHz PowerPC G4 (v 10.3.9 or higher, 10.4.6 or higher) or 1.83 GHz Intel Core Duo (10.4.6 or higher), 256 MB memory, 800 MB free hard disk space
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
43,2 cm (17")
Power
Power consumption (average operating)
40 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows Vista, Windows XP
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 90%
Operating temperature (T-T)
59 - 90 °F
Weight & dimensions
Width
476 mm
Depth
473 mm
Height
258 mm
Weight
7,65 kg
Packaging data
Package width
570 mm
Package depth
349 mm
Package height
538 mm
Package weight
10,5 kg
Packaging content
Bundled software
HP Solution Center, HP Smart Web Printing, OCR software by I.R.I.S, HP Document Manager 1.0, Yahoo! Toolbar customized for HP, HP PhotoSmart Essential Software 2.5, Shop for HP Supplies
Logistics data
Pallet weight
228 kg
Number of cartons per pallet
5 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
20 pc(s)
Other features
Standard input trays
1
I/O ports
1 USB 2.0
Networking features
Ethernet
Dimensions (WxDxH)
476 x 473 x 258 mm
Acoustic power emissions
6.4 B(A) (Fast draft printing), 5.6 B(A) (Normal printing)
Acoustic pressure emissions
54 dB
Compatible ink types, supplies
Dye-based (color), pigment-based (black)
Custom media sizes
76 x 127 to 216 x 355 mm 3 x 5 to 8.5 x 14 in
Duplex print options
Automatic (standard)
Duty cycle letter size (maximum)
5000 pages per month
Media weights by paper path
A4: 60 to 105 g/m2; envelopes: 75 to 90 g/m2; HP cards: up to 200 g/m2; HP photo paper: up to 280 g/m2
Pallet dimensions (W x D x H)
1219 x 1016 x 2292 mm
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Print quality (colour, best quality)
4800 DPI
Standard media sizes
C5 (162 x 229 mm), C6 (114 x 162 mm), 210 x 594 mm, 130 x 180 mm, 100 x 150 mm
Typefaces
None
Modem type
Up to 33.6 kbps
Media types supported
Paper (plain, inkjet, photo), envelopes, brochure paper, transparencies, labels, cards (index, greeting)
Minimum system requirements for Macintosh
Mac OS X (10.3.9 or higher, 10.4.6 or higher), v 10.6; 400 MHz; PowerPC, G3 (v 10.3.9 or higher, 10.4.6 or higher) or 1.83 GHz Intel Core Duo (10.4.6 or higher); 256 MB RAM; 800 MB free hard disk space; QuickTime 5.0 or higher
Print quality (black, best quality)
1200
Standard output capacity for transparencies
25 sheets
Wireless technology
WiFi 802.11b/g
Duplex supported media size
A4
Image scaling/enlargement range
25 to 400%
Safety
EN 60950/IEC 950 Compliance (International), CSAcus (US/Canada), GS Certified (Germany), CE Marking (Europe), NOM-NYCE (Mexico), GOST (Russia), CCC S&E (China), BSMI (Taiwan)
Technical features
Photo Fix
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64; Windows Vista; Windows Vista x64; Mac OS X v10.3.9; Mac OS X v10.4.x
Automatic paper sensor
Yes
A6 Card
Yes
Functions
Print, copy, scan, fax
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
570 x 349 x 538 mm (22.4 x 13.7 x 21.2")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2291,1 mm (48 x 40 x 90.2")
Pallet weight (imperial)
227,7 kg (502 lbs)
Weight (imperial)
No pens, no power supply, no cables and no paper 16.87 lb
Size (imperial)
47,5 cm (18.7")
Auto fax reduction supported
Yes
Dimension note (imperial)
Nominal configuration: lid closed, tray extensions retracted, duplexer installed
Dimension note (metric)
Nominal configuration: lid closed, tray extensions retracted, duplexer installed
Exifprint supported
Yes
Junk barrier supported
No
Maximum input capacity (photo paper)
80 sheets
Maximum scan area (ADF) (imperial)
215,9 x 355,6 mm (8.5 x 14")
Media sizes supported (imperial)
Letter, legal, statement, executive, 3 x 5 in, 4 x 6 in, 5 x 7 in, 5 x 8 in, 4 x 10 in, 4 x 11 in, 4 x 12 in, 8 x 10 in, envelopes (No. 10, Monarch), envelope DL
Package weight (imperial)
10,5 kg (23.1 lbs)
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 26 sec
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 46 sec As fast as 57 sec
Recommended media weight (imperial)
20 to 24 lb
Standard input capacity for legal
250 sheets
Standard output capacity for labels
25 sheets
Standard output capacity for legal
50 sheets
SureSupply supported
Yes
Vivera inks supported
Yes
Wireless option type
Yes, built-in WiFi 802.11b/g
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
570 x 349 x 538 mm
Media size (tray 1)
ISO: A4, A5, A6, B5, B6, C5, C6, JIS: B5, B6, B7, 76 x 127 mm - 216 x 355 mm
Electromagnetic compatibility
FCC Title 47 CFR Part 15 Class B (USA), C-tick (Australia and New Zealand), VCCI (Japan), BSMI (Taiwan), ICES (Canada), CCC S&E (China), MIC (Korea)
Country Distributor
United Kingdom 1 distributor(s)