location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9736A fuser 150000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9736A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9736A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736197908 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2024 01:20:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C9736A fuser 150000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 150000 pages
  • - 1 pc(s)
Long product name HP C9736A fuser 150000 pages :
The long product name of HP C9736A fuser 150000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet C9736A 220V Image Fuser Kit
More>>>
HP C9736A fuser 150000 pages:
The official description of HP C9736A fuser 150000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Advanced toner formulation and particle design complement intelligence in the printing system. This ensures that departments and creative workgroups can expect crisp, sharp output every time across a broad range of color documents.
- New cartridge architecture and HP print cartridge features make supplies easy to order, install, manage, and maintain, making in-house printing more desirable by complementing the versatile, high-performance color capabilities of the printing system.
- An essential element of reliable HP printing, HP Color LaserJet 5500 printing supplies are engineered to deliver consistently great results every time, enabling professional quality results in-house.

Short summary description HP C9736A fuser 150000 pages:
This short summary of the HP C9736A fuser 150000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9736A, Laser, 150000 pages, C9736A, LaserJet 5500, 3,46 kg, 308 mm

Long summary description HP C9736A fuser 150000 pages:
This is an auto-generated long summary of HP C9736A fuser 150000 pages based on the first three specs of the first five spec groups.

HP C9736A. Print technology: Laser, Page yield: 150000 pages, OEM code: C9736A. Weight: 3,46 kg, Width: 308 mm, Depth: 661 mm. Quantity per pack: 1 pc(s), Package width: 661 mm, Package depth: 308 mm. Pallet weight: 219,98 g, Pallet dimensions (W x D x H): 1322 x 924 x 2268 mm

Features
Print technology
Laser
Page yield
150000 pages
OEM code
C9736A
Compatibility
LaserJet 5500
Weight & dimensions
Weight
3,46 kg
Width
308 mm
Depth
661 mm
Height
324 mm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Packaging data
Quantity per pack
1 pc(s)
Package width
661 mm
Package depth
308 mm
Package height
324 mm
Package weight
5 kg
Package dimensions (WxDxH)
661 x 308 x 324 mm
Technical details
AC input voltage
220 V
Logistics data
Pallet dimensions (W x D x H)
1322 x 924 x 2268 mm
Pallet weight
219,98 g
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)