location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 100 Gray Photo Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 Gray Photo Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9368AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160408903 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:22:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 100 Gray Photo Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 100 Ink Cartridges deliver legendary HP print quality.
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for color and black-and-white photos—used alone or with other inkjet cartridges as part of HP's 6-ink and 8-ink color printing systems—the unique dyes in these HP Vivera Inks deliver a smooth, wide color gamut, and warm, natural skin tones.
  • - Depend on Original HP 100 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: 9V - 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 100 Gray Photo Original Ink Cartridge :
The long product name of HP 100 Gray Photo Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 Gray Photo Original Ink Cartridge
More>>>
HP 100 Gray Photo Original Ink Cartridge:
The official description of HP 100 Gray Photo Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brings dramatic detail to photos that resist fading for generations[1] using HP Vivera Inks. Part of HP's 3-, 6-, and 8-ink printing systems for a wide color gamut and professional-quality black-and-white photos.

Short summary description HP 100 Gray Photo Original Ink Cartridge:
This short summary of the HP 100 Gray Photo Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 100 Gray Photo Original Ink Cartridge, Photo grey, Dye-based ink, 1 pc(s)

Long summary description HP 100 Gray Photo Original Ink Cartridge:
This is an auto-generated long summary of HP 100 Gray Photo Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 100 Gray Photo Original Ink Cartridge. Colour ink type: Dye-based ink, Printing colours: Photo grey, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 460c, 6620, 6628, 6830, 6840, 6988, 9800, 9860 / HP OfficeJet 6310, 7210, H470, J6413, J6415, J6450, J6480, J6488, K7100 / HP PSC 2350 / HP Photosmart 2575, 2610, 2710, 335, 375, 475, 7830, 7850, 8030, 8050, 8150, 8450, 8750, B8330, C4180, C5280, C5290, C6270, D5156, D5160, D5360, D5368
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Photo grey
HP segment
Business
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
116 mm
Weight & dimensions
Depth
140 mm
Height
37 mm
Weight
50 g
Packaging data
Package width
140 mm
Package depth
116 mm
Package height
37 mm
Package weight
94,7 g
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Pallet weight
212,6 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,82 g
Stacking number for pallet
3 pc(s)
Master (outer) case gross weight (imperial)
4,82 kg (10.6 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 100 Gray Photo Original Ink Cartridge:
Disclaimer

[1] Using HP Vivera Inks on HP Premium Plus Photo Papers. Based on Wilhelm Imaging Research, Inc. light fade testing under glass. For more information on additional permanence testing factors see http://www.hp.com/go/premiumplusphoto.