location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 93 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9361WB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420987383 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:22:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 93 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 93 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~220 pages), 1 Magenta (~220 pages), 1 Yellow (~220 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Advanced ink cartridge technology ensures excellent results every time—from business presentations to precious family photos. Smart Printing technology ensures color consistency from cartridge to cartridge and great image quality in every photo.[2]
  • - For home users and digital photography enthusiasts who appreciate printing vibrant color photos at home
  • - Depend on Original HP 93 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 93 Tri-color Original Ink Cartridge :
The long product name of HP 93 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

93 Tri-color Original Ink Cartridge
More>>>
HP 93 Tri-color Original Ink Cartridge:
The official description of HP 93 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For home users and digital photography enthusiasts who appreciate printing vibrant color photos at home

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 93 Tri-color Original Ink Cartridge:
This short summary of the HP 93 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 93 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 220 pages

Long summary description HP 93 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 93 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 93 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 220 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 5440, 5442, D4160 / HP Photosmart 7830, 7850, C3175, C3180, C4180
Quantity per pack *
1 pc(s)
Colour ink page yield *
220 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Print head swath
8,38 mm (0.33")
Quantity per box
1 pc(s)
Printing material shelf life
1.5 year(s)
Recycled material percentage
50%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
114 mm
Depth
36 mm
Height
103 mm
Weight
40 g
Package width
114 mm
Package depth
36 mm
Package height
103 mm
Package weight
50 g
Logistics data
Quantity per pallet
5760 pc(s)
Logistics data
Number of cartons per pallet
96 pc(s)
Pallet weight
357,3 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,5 g
Other features
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
23,19 x 9,93 x 5,5 mm
Larger master carton dimensions (WxDxH)
589 x 252 x 140
Pallet dimensions (W x D x H)
1219 x 1016 x 1791 mm
Dimensions (WxDxH)
114 x 36 x 103 mm
Compatible ink types, supplies
Dye-based
Ink drop
5 pl
Approximate page yield (A4, colour)
220 pages
Stacking number for pallet
1 pc(s)
Package dimensions (WxDxH)
114 x 36 x 103 mm
Print head nozzles
600
Package dimensions (W x D x H)
114 x 36,3 x 102,9 mm (4.49 x 1.43 x 4.05")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1790,7 mm (48 x 40 x 70.5")
Package weight (imperial)
0,0544 kg (0.12 lbs)
Weight (imperial)
0,0408 kg (0.0900 lbs)
Retail only
No
Size (imperial)
11,4 cm (4.49")
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)