location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9352AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160799179 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1949114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 07:38:43
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 22 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~165 pages), 1 Magenta (~165 pages), 1 Yellow (~165 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for basic printing in text and graphics, low-volume printing.
  • - Depend on Original HP 22 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow :
The long product name of HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22 Tri-color Original Ink Cartridge
More>>>
HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
The official description of HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for basic printing in text and graphics, low-volume printing.

Print brilliant colour photos and bright graphics using an ink cartridge designed to work with your HP printer.

Short summary description HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22 Inkjet-Druckpatrone dreifarbig, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 5 ml, 1 pc(s), 165 pages

Long summary description HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 22 Inkjet-Druckpatrone dreifarbig ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 22 Inkjet-Druckpatrone dreifarbig. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 165 pages, Colour ink volume: 5 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Tri-color
Compatibility *
HP DeskJet 3940, D1460, D1530, D1560, D2360, D2460, F2180, F2187, F2290, F335, F370, F380, F390, F4180 / HP OfficeJet 4355, 5610, J3680, J5520 / HP PSC 1410
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
5 ml
Colour ink page yield *
165 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
C9352AE
Country of origin
Singapore
Quantity per box
1 pc(s)
Colour
Yes
Printing material shelf life
1.5 year(s)
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
141 mm
Depth
37 mm
Weight & dimensions
Height
131 mm
Weight
40 g
Packaging data
Package dimensions (WxDxH)
141 x 131 x 37 mm
Package width
141 mm
Package depth
131 mm
Package height
37 mm
Package weight
70 g
Package type
Blister
Other features
Compatible ink types, supplies
Dye-based
Ink drop
5 pl
Page yield footnote
ISO/IEC 24711
Empty weight
29,9 g
Technical details
Box contents
Ink cartridge
Logistics data
Case or master carton weight
4,51 kg
Case or master carton quantity
60 pc(s)
Larger master carton dimensions (WxDxH)
579 x 194 x 251
Pallet dimensions (W x D x H)
800 x 1200 x 1158 mm
Quantity per pallet
1920 pc(s)
Number of cartons per pallet
32 pc(s)
Pallet weight
144,26 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,51 g
Stacking number for pallet
1 pc(s)
Pallet size (EU)
800 x 1200 x 1158 mm
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001UK 10001UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10000UK ink cartridge 1 pc(s) Standard Yield Black MM 10000UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10000UK 10000UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40010DK ink cartridge 1 pc(s) Standard Yield Black MM 40010DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
40010DK 40010DK 0.00
(excl. VAT)
0 (incl. VAT)
HP 22 Tri-color Original ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow HP 22 Tri-color Original ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
C9352AE#ABB 22 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H22 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow Greenman H22 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
H22 H22 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001DK Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield
(show image)
10000DK Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) 0.00
(excl. VAT)
0 (incl. VAT)
HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
(show image)
C9352AE#TES 22 Tri-color 0.00
(excl. VAT)
0 (incl. VAT)
Ninestar

Ninestar NH-R9352C ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
NH-R9352C NH-R9352C 0.00
(excl. VAT)
0 (incl. VAT)
HP 22 Tri-color Inkjet Print Cartridge ink cartridge HP 22 Tri-color Inkjet Print Cartridge ink cartridge
(show image)
C9352AE#ABD#*KIT 22 Tri-color Inkjet Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)