location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 21XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9351CL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420013303 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:14:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 21XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 21XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - 1 Black (~475 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Basic printing in text and graphics, low-volume printing
  • - Depend on Original HP 21XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: Ink cartridge
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 21XL High Yield Black Original Ink Cartridge :
The long product name of HP 21XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21XL High Yield Black Original Ink Cartridge
More>>>
HP 21XL High Yield Black Original Ink Cartridge:
The official description of HP 21XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Basic printing in text and graphics, low-volume printing

The HP 21 Black Inkjet Print Cartridge with HP pigment-based inks prints professional-looking documents with laser-quality black text. Get results you can count on across a broad range of plain papers and speciality media.

Short summary description HP 21XL High Yield Black Original Ink Cartridge:
This short summary of the HP 21XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 21XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 1 pc(s), 475 pages

Long summary description HP 21XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 21XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 21XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 475 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP DeskJet 3918, 3940, D1360, D1420, D1430, D1445, D1460, D1520, D1530, D1560, D2360, D2445, D2460, F2180, F2210, F2235, F2240, F2275, F2280, F2290, F370, F380, F390, F4185 / HP OfficeJet J3608, J3640, J5508 / HP PSC 1410
Quantity per pack *
1 pc(s)
Black ink page yield *
475 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Percentage of recycled material
55%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
114 mm
Depth
36 mm
Height
114 mm
Weight
40 g
Package width
114 mm
Package depth
36 mm
Package height
114 mm
Package weight
70 g
Package type
Box
Logistics data
Pallet weight
342 g
Quantity per master (outer) case
60 pc(s)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1791 mm
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1108 ink cartridge 2 pc(s) Black, Cyan, Magenta, Yellow
(show image)
WEC1108 WEC1108 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)