location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 21XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9351CB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962634035 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:10:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 21XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 21XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - 1 Black (~475 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Basic printing in text and graphics, low-volume printing
  • - Depend on Original HP 21XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: Ink cartridge
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 21XL High Yield Black Original Ink Cartridge :
The long product name of HP 21XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21XL High Yield Black Original Ink Cartridge
More>>>
HP 21XL High Yield Black Original Ink Cartridge:
The official description of HP 21XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Basic printing in text and graphics, low-volume printing

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 21XL High Yield Black Original Ink Cartridge:
This short summary of the HP 21XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 21XL High Yield Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 475 pages

Long summary description HP 21XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 21XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 21XL High Yield Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 475 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 3918, 3940, D1360, D1420, D1430, D1445, D1460, D1520, D1530, D1560, D2360, D2445, D2460, F2180, F2210, F2235, F2240, F2275, F2280, F2290, F370, F380, F390, F4185 / HP OfficeJet J5508 / HP PSC 1410
Quantity per pack *
1 pc(s)
Black ink page yield *
475 pages
Approximate page yield (A4, black & white, ISO/IEC 19752)
475 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Quantity per box
1 pc(s)
Printing material shelf life
1.5 year(s)
Recycled material percentage
55%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
114 mm
Depth
36 mm
Height
114 mm
Weight
40 g
Package width
114 mm
Package depth
36 mm
Package height
114 mm
Package weight
70 g
Logistics data
Quantity per pallet
4320 pc(s)
Number of cartons per pallet
72 pc(s)
Pallet weight
342 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,7 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1791 mm
Compatible ink types, supplies
Pigment-based
Ink drop
17 pl
Print head nozzles
416
Retail only
No
Empty weight
30 g
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)