location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7974WL#PK1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blank data tape LTO
  • - Native capacity: 800 GB
  • - Tracks quantity: 896
  • - Data compression: 2:1
  • - Green
Warranty: Limited Lifetime
Long product name HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm :
The long product name of HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack
More>>>
HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm:
The official description of HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With HP Custom Labeled Media, you no longer have to label your own cartridges, saving you time and the risk of retrieval errors. For no extra charge, cartridges can be supplied with barcode labels bearing your own specified sequences.

HP rigorously tests its precision-engineered, high-resolution barcode labels using software unique to the HP Automation Group to evaluate and warrant the performance of its labels. These labels are professionally applied in a clean environment to ensure 100% readability accurate storage and retrieval in busy, automated tape libraries. Custom labeled cartridges ensure 100% label readability and can be ordered online in packs of 20.

For those customers who value the added security that RFID adds, customers have the option to integrate it into each label at minimal cost. The RFID tag is embedded into the back of the customized label and offers tracking, audit and security advantages for those with IT asset tracking systems.

Short summary description HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm:
This short summary of the HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack, Blank data tape, LTO, 800 GB, 1,6 TB, 2:1, 343 kbit/inch

Long summary description HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm:
This is an auto-generated long summary of HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack Blank data tape 800 GB 1,27 cm based on the first three specs of the first five spec groups.

HP LTO-4 Ultrium 1.6TB WORM Custom Label Data Cartridge 20 Pack. Product type: Blank data tape, Media type: LTO, Native capacity: 800 GB. Tape size: 1,27 cm, Tape length: 820 m, Tape thickness: 6,6 µm. Quantity per box: 20 pc(s), Read speed: 240 MB/s, Coercivity: 2600 - 2750 Oe

Performance
Product type *
Blank data tape
Native capacity
800 GB
Media type *
LTO
Compressed capacity
1,6 TB
Tracks quantity
896
Data compression
2:1
Recording density
343 kbit/inch
Product colour
Green
Weight & dimensions
Tape size
1,27 cm
Weight & dimensions
Tape length
820 m
Tape thickness
6,6 µm
Width
330 mm
Depth
273 mm
Height
152 mm
Weight
6,5 kg
Other features
Quantity per box
20 pc(s)
Read speed
240 MB/s
Coercivity
2600 - 2750 Oe