location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M226dw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M226dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6N23A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758655047 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:06:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro MFP M226dw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing; 35-sheet ADF; Front-facing USB printing
  • - Print, copy, scan, fax
  • - Print speed up to 26 ppm (black)
  • - Up to 1200 x 1200 dpi
Warranty: One-year limited warranty
Long product name HP LaserJet Pro MFP M226dw :
The long product name of HP LaserJet Pro MFP M226dw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP M226dw
More>>>
HP LaserJet Pro MFP M226dw:
The official description of HP LaserJet Pro MFP M226dw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This black-and-white desktop MFP increases productivity with automatic two-sided printing, built-in networking, security features, and mobile printing options.[3]

Short summary description HP LaserJet Pro MFP M226dw:
This short summary of the HP LaserJet Pro MFP M226dw data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M226dw, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro MFP M226dw:
This is an auto-generated long summary of HP LaserJet Pro MFP M226dw based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M226dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Designed for productivity

Save time and help reduce paper costs, using reliable automatic two-sided printing and copying.
Just start printing, quick and easy—with the simple control panel.
Reduce employee time at the MFP—using the automatic document feeder.
Put this MFP to work, right out of the box—full-capacity, 1500-page toner cartridge included.[4]

Connect and protect your MFP

Easily manage settings and help keep data secure with built-in features.
Easily share this MFP using Ethernet connectivity.
Connect via USB, and access tools at your PC to manage your MFP and supplies.

Printing made mobile[3]

Easily print from mobile devices at work, home, or on-the-go with this Mopria-certified MFP.[1, 3]
Quickly print from your iPhone®, iPad®, and iPod touch®, using Apple® AirPrint™—no setup or apps required.[2]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
8 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (colour)
600 x 600 ppi
Optical scanning resolution (ADF)
300 x 300 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Scan speed (colour)
5 ppm
Scan speed (black)
14 ppm
Image formats supported
JPEG, PNG
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1,9
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
500 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Copy
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, PCLm, PDF
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
10 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Postcard, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
HP ePrint
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6,4 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
7,62 cm (3")
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
470 W
Power consumption (PowerSave)
0,1 W
Power consumption (printing)
470 W
Power consumption (ready)
4,5 W
Power consumption (standby)
4,5 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
1,211 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Installer/Uninstaller, HP PCL 6 print driver, HP Update, HP DeviceToolBox, HPDU, HP Update;HP Installer/Uninstaller, HP Postscript driver, HP Setup Assistant, HP Utility, HP Alerts, HP Firmware Updater
System requirements
Windows operating systems supported
Windows XP, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2012, Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CISPR 22:2008/EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 5, GB9254-2008, GB17625.1-2012, EMC Directive 2004/108/EC (Europe), other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Doesn't contain
Mercury
Weight & dimensions
Width
442,5 mm
Depth
288,7 mm
Height
371,3 mm
Weight
11,1 kg
Packaging data
Package width
597 mm
Package depth
397 mm
Package height
478 mm
Package weight
14,4 kg
Packaging content
Cables included
AC
Manual
Yes
Quick installation guide
Yes
Bundled software
Windows: HP Installer/Uninstaller, HP PCL 6 print driver, Status Alerts, HP Update, DXP, HP DeviceToolBox, HPDU, HP Update; Mac: HP Installer/Uninstaller, HP Postscript driver, HP Setup Assistant, HP Utility, HP Alerts, HP Firmware Updater
Logistics data
Harmonized System (HS) code
8443311090
Pallet weight
382,7 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
25 pc(s)
Technical details
Number of cartons per pallet layer
5 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2540 mm
Recommended system requirements
Windows 10 (32 & 64-bit), Windows 8 .1 (32 & 64-bit), Windows 8 (32 & 64-bit), Windows 7 (32 & 64-bit), Windows Vista (32 & 64-bit), Windows Server 2008 (32 & 64-bit), Windows Server 2008 R2 (32 & 64-bit): 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 400 MB free hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows XP (32-bit) (SP2 or higher): Pentium® 233 MHz processor, 512 MB RAM 400 MB free hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Server 2003 (32-bit) (SP1 or higher), Windows Server 2003 R2 (32-bit): 1 GHz (32-bit) (x86) processor, 1 GB RAM (32-bit), 400 MB free hard disk space, CD/DVD-ROM or Internet, USB or Network port
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 15:09:14
Uk has collected 3 expert reviews for HP LaserJet Pro MFP M226dw Laser A4 1200 x 1200 DPI 25 ppm Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro MFP M226dw:
Disclaimer

[2] Supports Apple® OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (3rd generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Performance is dependent on physical environment and distance from the wireless access point. Wireless operations are compatible with 2.4 GHz routers only.
[3] Local printing requires mobile device and printer to be on the same wireless network or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details. Some features require purchase of optional module.
[4] Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For more information, visit: hp.com/go/learnaboutsupplies
Technical specification disclaimers
Introductory cartridge included; Declared yield based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Power reported is highest values measured for all product models using all standard voltages. Values are based on preliminary data, see http://www.hp.com/go/ljm1530_regulatory for current information.
First Copy Out and Copy Speed measured using ISO/IEC 29183 and ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will increase the transmission time.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Program features and availability may vary by country. For more information, visit http://www.hp.com/learn/suresupply
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.