location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82X High Yield Black Original LaserJet Toner Cartridge for US Government
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4182XG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631586556 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:28:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 Black (~20,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Clear, sharp output with a lower overall cost of ownership.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP toner gauge accurately monitors toner usage and takes the guesswork out of ordering supplies.
  • - What's in the box: 1 Cartridge
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government :
The long product name of HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

82X High Yield Black Original LaserJet Toner Cartridge for US Government
More>>>
HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government:
The official description of HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for users who value the convenience of increased output and a lower overall cost of ownership. It was designed for the HP LaserJet 8100 and 8150 Printer series to ensure optimum print quality.

Short summary description HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government:
This short summary of the HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government data-sheet is auto-generated and uses the product title and the first six key specs.

HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government, 20000 pages, Black, 1 pc(s)

Long summary description HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government:
This is an auto-generated long summary of HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government based on the first three specs of the first five spec groups.

HP 82X High Yield Black Original LaserJet Toner Cartridge for US Government. Black toner page yield: 20000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 8150
Quantity per pack *
1 pc(s)
Black toner page yield *
20000 pages
Type *
Original
Printing colours *
Black
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
475 mm
Depth
199 mm
Weight & dimensions
Height
328 mm
Weight
3,4 kg
Package width
475 mm
Package depth
199 mm
Package height
328 mm
Package weight
4,1 kg
Package type
Box
Logistics data
Pallet weight
138 g
Other features
Pallet dimensions (W x D x H)
1194 x 950 x 1116 mm
Colour
No
Package dimensions (WxDxH)
475 x 199 x 326 mm
Print technology
Laser printing
Page yield footnote
ISO/IEC 19752
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)