HP logo

HP Pavilion p6-2260ea Desktop PC B7J06EA Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Mini Tower Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17505
Info modified on:
23 Jul 2024, 20:58:02
End of life date:
19 Dec 2012
Short summary description HP Pavilion p6-2260ea Desktop PC B7J06EA Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Mini Tower Black:

HP Pavilion p6-2260ea Desktop PC B7J06EA, 3,3 GHz, Intel® Core™ i3, 6 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description HP Pavilion p6-2260ea Desktop PC B7J06EA Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Mini Tower Black:

HP Pavilion p6-2260ea Desktop PC B7J06EA. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.