location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Master Keyed Docking Station cable lock Black 1,85 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Master Keyed Docking Station Cable Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AY474AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962553916 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP Master Keyed Docking Station cable lock Black 1,85 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key 1,85 m
  • - Master keyed
  • - Best uses: Dock station
  • - Galvanized steel
  • - Black
Long product name HP Master Keyed Docking Station cable lock Black 1,85 m :
The long product name of HP Master Keyed Docking Station cable lock Black 1,85 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Master Keyed Docking Station Cable Lock
More>>>
HP Master Keyed Docking Station cable lock Black 1,85 m:
The official description of HP Master Keyed Docking Station cable lock Black 1,85 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Docking Station Cable Lock is dramatically simpler to use than previous locks and delivers enhanced security. The HP Docking Station Cable Lock gives you two locking options: lock the docking station only (which also prevents access to the advanced docking stations drive bay) or lock both the docking station and the notebook.

- Physically secure your notebook and docking station in just 3 steps.
- Secure the drive bay in your HP 120W or 230W Advanced Docking Station.
- Integrate into the HP Docking Station or HP Advanced Docking Station via the unique lock cavity providing enhanced security.

Short summary description HP Master Keyed Docking Station cable lock Black 1,85 m:
This short summary of the HP Master Keyed Docking Station cable lock Black 1,85 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Master Keyed Docking Station Cable Lock, 1,85 m, Round key, Galvanized steel, Black

Long summary description HP Master Keyed Docking Station cable lock Black 1,85 m:
This is an auto-generated long summary of HP Master Keyed Docking Station cable lock Black 1,85 m based on the first three specs of the first five spec groups.

HP Master Keyed Docking Station Cable Lock. Product colour: Black, Best uses: Dock station, Lock type: Round key. Cable length: 1,85 m, Cable diameter: 4,5 mm, Weight: 250 g

Features
Product colour *
Black
Best uses *
Dock station
Lock type *
Round key
Cable lock security features
Master keyed
Material
Galvanized steel
Keys quantity
2 keys
Features
Locking
Yes
HP segment
Business
Weight & dimensions
Cable length *
1,85 m
Cable diameter
4,5 mm
Weight
250 g
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)