HP logo

HP Compaq Elite AY032AV#365 Intel® Core™ i3 i3-550 3 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
317372
Info modified on:
13 Jul 2023, 00:44:05
Long product name HP Compaq Elite AY032AV#365 Intel® Core™ i3 i3-550 3 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

Compaq 8100 Elite SFF - Intel Core i3-550 (3.2GHz), 3GB DDR3 RAM, 500GB SATA HDD, Gigabit Ethernet, DVD-RW, Windows 7 Professional

HP Compaq Elite AY032AV#365 Intel® Core™ i3 i3-550 3 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

Empower your Enterprise. HP’s premier business PC product line, designed with the latest Intel microarchitecture, code-named Nehalem, and everything your enterprise needs: stability, energy efficiency features, enhanced security, and manageability.

Impressive, intelligent performance
- The new Intel® Core™ i7, i5, and i3 processors are built on advanced technology that helps automatically apply processing power where it’s needed most for enhanced multitasking.

Environment - Built for efficiency
- Help lower operating costs with optional power management solutions and options such as 89% energy efficient power supplies or a Solid State Drive, all supplementing an inherently power-efficient electrical system design.
- All HP Compaq 8100 Elite Series models configured with HP’s energy efficient power supplies are ENERGY STAR® qualified and EPEAT® Gold registered.

Ease of use - Built to simplify
- Help lower maintenance costs and protect your assets with a range of remote management technologies.
- Designed to be easy to deploy and manage, enhance manageability even more with Intel Core processors with vPro Technology.

Security - Built to protect
- HP ProtectTools™ security software helps you more safely secure your hardware, software, firmware, and OS, providing infrastructure protection that allows you to focus on your business, not your points of vulnerability.

Reliability - Built to last
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care, and a worldwide network of partners to help you get the most out of your technology investment.
- With more than 113,000 hours of testing, you get a reliable and durable desktop.

Short summary description HP Compaq Elite AY032AV#365 Intel® Core™ i3 i3-550 3 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

HP Compaq Elite AY032AV#365, 3,2 GHz, Intel® Core™ i3, 3 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Elite AY032AV#365 Intel® Core™ i3 i3-550 3 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

HP Compaq Elite AY032AV#365. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7,6 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.