location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragonfly
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG2J2AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701149903 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2024 00:12:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-1335U (up to 4.6 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Home – HP recommends Windows 11 Pro for business
  • - 34.3 cm (13.5") diagonal WUXGA+ display
  • - Intel® Iris® Xᵉ Graphics
  • - 16 GB memory; 256 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 1 year 24x7 Coverage Next Business Day Response Onsite Hardware Support. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-5879EEAP & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEAU.pdf
Long product name HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver :
The long product name of HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dragonfly 13.5 inch G4 Notebook PC, 13.5", Windows 11 Home – HP recommends Windows 11 Pro for business, Intel® Core™ i5, 16GB RAM, 256GB SSD, WUXGA+
More>>>
HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
The official description of HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Define your success story
Power your personal brand with the HP Dragonfly. This beautifully designed PC utilizes the latest Intel® Core™ processor[2], provides audio and video experiences enhanced by HP Presence[3], enclosures made from 90 percent recycled magnesium[4], and helps keep you protected with HP Wolf Security.[5]

Short summary description HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This short summary of the HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dragonfly G4, Intel® Core™ i5, 34,3 cm (13.5"), 1920 x 1280 pixels, 16 GB, 256 GB, Windows 11 Home

Long summary description HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This is an auto-generated long summary of HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver based on the first three specs of the first five spec groups.

HP Dragonfly G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 34,3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 990 g

5MP, 88° field of view camera

Look your best and move freely in front of the 5MP, 88-degree field of view camera.

3:2 ratio 13.5-inch diagonal display

See more information on your display with less scrolling on the 3:2 ratio 13.5-inch diagonal display.

Exquisitely crafted and ultralight

The HP Elite Dragonfly provides mobility beyond expectation in an exquisitely crafted PC.

Help protect our shared future

PC enclosure contains 90 percent recycled magnesium by weight.[4]

Let nothing stand in your way

Power through your day with Windows 11 Home and the powerful collaboration and connectivity features from HP. [1]

13th Gen Intel® multi-core processor

Get the perfect combination of power, snappy performance, and value with a 13th gen Intel® Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores. [6]

Help secure critical data

The Trusted Platform Module (TPM) embedded security chip provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6. [7]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.

Protection for minor spills

Help protect sensitive electronics and key components from minor spills with the spill-resistant keyboard.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Premium
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
34,3 cm (13.5")
Display resolution *
1920 x 1280 pixels
Touchscreen *
No
HD type
WUXGA+
Panel type
IPS
Display surface
Gloss
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
34,3 cm
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor threads
12
Processor boost frequency
4,6 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Keyboard special features
Spilltåligt
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium tangentbord
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
68 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
297,4 mm
Depth
220,4 mm
Height
16,4 mm
Weight *
990 g
Packaging data
Package width
69 mm
Package depth
449 mm
Package height
305 mm
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Dragonfly G4 Intel® Core™ i5 i5-1335U Laptop 34,3 cm (13.5") WUXGA+ 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
Disclaimer

[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[3] Select HP Products are enhanced with HP Presence. Features vary by platform.
[4] Enclosure includes top cover, screen bezel, palm rest cover, and bottom cover.
[5] HP Wolf Security for Business requires Windows 10 Pro and higher, includes various HP security features and is available on HP Pro, Elite, Workstation, and RPOS products. See product details for included security features.
[7] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[6] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[7] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10 and 11) is reserved for system recovery software.
SuperSpeed USB 20Gbps is not available with Thunderbolt™ 4.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
WWAN module is an optional feature, requires factory configuration and requires separately purchased service contract. Check with service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
SIM slot is not user accessible without WWAN configuration.
Intel® Iris® Xᵉ Graphics capabilities require system to be configured with Intel® Core™ i5 or i7 processors and dual channel memory. Intel® Iris® Xᵉ Graphics with Intel® Core™ i5 or 7 processors and single channel memory will only function as UHD graphics.
HD content required to view HD images.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP Sure View Reflect integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.
Actual brightness will be lower with touchscreen or Sure View.
Microsoft Office sold separately and requires Internet access for activation.
HP Smart Support requires HP TechPulse to be installed. For more information about how to enable or to download HP Smart Support, please visit http://www.hp.com/smart-support .
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications and is not sold as a standalone service. HP TechPulse follows stringent GDPR privacy regulations and is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements. Not applicable in China.
HP Support Assistance requires Windows and Internet Access.
HP Power Manager requires Windows 10 and higher and can be downloaded from the Microsoft Store.
HP Connect for Microsoft Endpoint Manager is available from the Azure Market Place for HP Pro, Elite, Z and Point-of-Sale PCs managed with Microsoft Endpoint Manager. Subscription to Microsoft Endpoint Manager required and sold separately. Network connection required.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Patch Assistant available on select HP PCs with the HP Manageability Kit that are managed through Microsoft System Center Configuration Manager. HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Cloud Recovery is available for Z by HP, HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Details please refer to: https://support.hp.com/us-en/document/c05115630 .
HP Sure Click requires Windows 10 Pro or higher or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Sense is available on select HP PCs with Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro, or Windows 11 Enterprise OS25. HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 and higher.26. HP Sure Recover Gen5 with Embedded Reimaging is an optional feature which requires Windows 10 and higher must be configured at purchase. You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Network based recovery using Wi-Fi is only available on PCs with Intel Wi-Fi Module.
HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Recover Gen5 with Embedded Reimaging is an optional feature which requires Windows 10 and higher must be configured at purchase. You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Network based recovery using Wi-Fi is only available on PCs with Intel Wi-Fi Module.
HP Sure Start Gen7 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Tamper Lock must be enabled by the customer or your administrator.
HP BIOSphere Gen6 features may vary depending on the platform and configuration.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
Absolute firmware module is shipped turned off and can only be activated with the purchase a license subscription and full activation of the software agent. License subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. Certain conditions apply. For full details visit: https://www.absolute.com/about/legal/agreements/absolute/ .
Secured-Core PC Enable requires an Intel® vPro® , AMD Ryzen™ Pro processor or Qualcomm® processor with SD850 or higher and requires 8 GB or more system memory. Secured-core PC is enabled from the factory.
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
For new batteries, actual battery Watt-hours (Wh) may differ from the design capacity and may have a full charge capacity that differs by up to 10, which is typical for lithium-ion batteries. Battery capacity naturally decreases over time and with use, depending on several factors such as battery health management settings, shelf life, temperature, environment, loaded apps, features, system configuration, and power settings.
Availability may vary by country.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
HP Easy Clean requires Windows 10 RS3 and higher and will disable the keyboard, touchscreen, and clickpad only. Ports are not disabled. See user guide for cleaning instructions.
Windows MM18 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
Depending on the version available for your device and the setting you select, HP Battery Health Manager (BHM) will use a proprietary set of algorithms to optimize battery health during the life of the battery. New Commercial Notebooks come equipped with BHM set to “Let HP Manage My Battery Health” as the default. This setting will reduce charge capacity over time to optimize battery health and mitigate factors that can accelerate battery degradation. As a result of this reduction, battery runtime will decrease over time as available charge capacity is reduced. HP may, at any time, update HP Battery Health Manger to improve available settings, functionality, and performance. Refurbished products may have customized default settings to optimize user experience. For additional information on updating or modifying HP Battery Health Manager settings, please go to HP.COM/SUPPORT/BATTERY .