location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP tz655 Trusted Zero Client R2314

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
tz655 Trusted Zero Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5SM4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415588319 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 02:23:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP tz655 Trusted Zero Client R2314
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ Embedded R2314 (up to 3.5 GHz max boost clock, 2 MB L2 cache, 4 cores, 4 threads)
  • - AMD Radeon™ Graphics
Long product name HP tz655 Trusted Zero Client R2314 :
The long product name of HP tz655 Trusted Zero Client R2314. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

tz655 Trusted Zero Client, AMD Ryzen™, 8GB RAM, 64GB eMMC
More>>>
HP tz655 Trusted Zero Client R2314:
The official description of HP tz655 Trusted Zero Client R2314 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP tz655 Trusted Zero Client R2314:
This short summary of the HP tz655 Trusted Zero Client R2314 data-sheet is auto-generated and uses the product title and the first six key specs.

HP tz655 Trusted Zero Client, AMD, R2314, 3,5 GHz, 2 MB, 8 GB, DDR4-SDRAM

Long summary description HP tz655 Trusted Zero Client R2314:
This is an auto-generated long summary of HP tz655 Trusted Zero Client R2314 based on the first three specs of the first five spec groups.

HP tz655 Trusted Zero Client. Processor manufacturer: AMD, Processor model: R2314, Processor boost frequency: 3,5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Wi-Fi standards: Wi-Fi 6 (802.11ax), WLAN controller model: Realtek RTL8852BE, WLAN controller manufacturer: Realtek. Keyboard type: USB

Processor
Processor manufacturer *
AMD
Processor model
R2314
Processor cores
4
Processor threads
4
Processor boost frequency
3,5 GHz
Processor cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 4 GB
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Bluetooth version
5.2
WLAN controller model
Realtek RTL8852BE
WLAN controller manufacturer
Realtek
Antenna type
2x2
Other features
Keyboard type
USB
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP tz655 Trusted Zero Client R2314:
Disclaimer

Technical specification disclaimers
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration