location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A3D25AT internal solid state drive 128 GB Serial ATA MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3D25AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3D25AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112492946 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2015
Product end of life date
Long product name HP A3D25AT internal solid state drive 128 GB Serial ATA MLC :
The long product name of HP A3D25AT internal solid state drive 128 GB Serial ATA MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3D25AT - 128 GB SATA Solid State Drive
More>>>
HP A3D25AT internal solid state drive 128 GB Serial ATA MLC:
The official description of HP A3D25AT internal solid state drive 128 GB Serial ATA MLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Store your data with a hard drive with no moving parts
- Get faster transfer speeds and higher cell endurance with Multi Level Cell (MLC) NAND flash memory
- Significantly improve boot up, shut down and application loading times
- Improved protocol for enhanced data integrity
- Performance increase to up to 3 Gb/s maximum external (burst) data transfer rate

Short summary description HP A3D25AT internal solid state drive 128 GB Serial ATA MLC:
This short summary of the HP A3D25AT internal solid state drive 128 GB Serial ATA MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP A3D25AT, 128 GB, 3 Gbit/s

Long summary description HP A3D25AT internal solid state drive 128 GB Serial ATA MLC:
This is an auto-generated long summary of HP A3D25AT internal solid state drive 128 GB Serial ATA MLC based on the first three specs of the first five spec groups.

HP A3D25AT. SSD capacity: 128 GB, Data transfer rate: 3 Gbit/s

Features
SSD capacity *
128 GB
Interface *
Serial ATA
Memory type *
MLC
Data transfer rate
3 Gbit/s
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Features
Linux operating systems supported
Yes
Weight & dimensions
Width
100 mm
Depth
70 mm
Height
9,4 mm
Weight
70 g
Other features
Product colour
Silver
Internal
Yes
Connectivity technology
Wired