location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus Gaming Laptop 15-fb2005na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2DD5EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122989300 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 17:09:48
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 7 8845HS (up to 5.1 GHz max boost clock, 16 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home
  • - 39.6 cm (15.6") diagonal FHD display
  • - NVIDIA® GeForce RTX™ 4050 Laptop GPU (6 GB GDDR6 dedicated)
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050 :
The long product name of HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Victus Gaming Laptop 15-fb2005na
More>>>
HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050:
The official description of HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop power in one portable package.
The HP Victus Laptop is made for peak PC gaming. This sleek machine touts a powerful AMD processor[1] and NVIDIA graphics​. This laptop’s design is just as impressive as its hardware with plenty of color options[2], updated thermals and a HD camera with Temporal Noise Reduction.

Short summary description HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050:
This short summary of the HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Victus Gaming Laptop 15-fb2005na, AMD Ryzen™ 7, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, DDR5-SDRAM

Long summary description HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050:
This is an auto-generated long summary of HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050 based on the first three specs of the first five spec groups.

HP Victus Gaming Laptop 15-fb2005na. Processor family: AMD Ryzen™ 7, Processor model: 8845HS. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Discrete graphics card model: NVIDIA GeForce RTX 4050

Superior processing components
Superior processing components

Play at your best with a powerful AMD processor[1], a modern graphics card, and plenty of memory.

Sophisticated and refined design
Sophisticated and refined design

With a smaller footprint and up to three colors options[2], this spritely device looks good anywhere.

Every feature you could need
Every feature you could need

From the updated thermal design to the HD camera, this laptop has everything.

Sustainability in action
Sustainability in action

EPEAT® Gold[3] and ENERGY STAR® certified.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [4]

Beyond Fast

NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming. [5]

144Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144Hz refresh rate and 1080p Full High Definition resolution for smooth, crisp gameplay. [6]

Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.

144Hz Display

Reduce frustrating lag and image ghosting with a 144Hz display. [7]

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [8]

16:9 aspect ratio

A 16:9 aspect ratio lets you see all of your game.

OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OMEN Gaming Hub elevates play in easy and simple way.

Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design. [9]

Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic. [10]

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes. [11]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E technology. [12]

HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail. [13]

USB Type-C® 5Gbps signaling data rate

Plug in your external storage with this USB Type-C® port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down. [14]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
300 cd/m²
Display diagonal (metric)
39,6 cm
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
8845HS
Processor cores
8
Processor threads
16
Processor boost frequency
5,1 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory layout (slots x size)
2 x 8 GB
Memory slots (available)
2
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4050
Discrete graphics card memory
6 GB
Graphics
Discrete graphics memory type
GDDR6
Audio
Built-in microphone
Yes
Camera
Front camera HD type
HD
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller model
MediaTek MT7922
WLAN controller manufacturer
MediaTek
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Keyboard
Numeric keypad *
No
Full-size keyboard
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Country Distributor
United Kingdom 3 distributor(s)
Disclaimer HP Victus Gaming Laptop 15-fb2005na AMD Ryzen™ 7 8845HS 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050:
Disclaimer

[1] Multi-core is designed to improve the performance of certain software products. Not all customers or software applications will necessarily benefit from the use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] Colors may vary by region. Check with the local region or country for availability.
[3] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[5] ©2024 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[6] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[7] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[8] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[9] Percentage of ocean-bound plastic and post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[10] Percentage of post-consumer recycled plastic contained in keycap varies by product.
[11] Recharges your battery up to 50% within 30 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[12] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
[13] Features may require software or other 3rd party applications to provide the described functionality.
[14] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
MobileMark 25 Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-25/ for additional details.
Recharges your battery up to 50% within 30 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17% as image default, player audio level at 100%, played full-screen from local storage, headphone attached or through speaker (if no audio jack port), wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where 6GHz is supported.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel. If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
FreeSync™ is only available when it is connected on Display Port or HDMI port. FreeSync is an AMD technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD Radeon™ Graphics and/or AMD A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Keyboard components contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.
Xbox Game Pass sold separately. Credit card required. Unless you cancel, you will be charged the then-current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com/gamepass. Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set-up; no codes required.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights or LED emissions. OLED panel is functional with DC-DIMMING when above 100nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.