location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2311c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1W80AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58,4 cm (23") LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 38 W
Warranty: Protected by HP, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard limitedCertain restrictions and exclusions apply.
Long product name HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23” (16:9) LED Backlit LCD, 1920 x 1080, 5 ms, 250 cd/m2, 1000:1, 720p HD webcam, VGA, USB 3.0
More>>>
HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq L2311c 23-inch Notebook Docking Monitor provides notebook users simple and fast access to full a desktop experience with a built-in HD webcam, video and audio inputs, Ethernet and SuperSpeed USB 3.0 connectivity in one innovative and stylish display.

Features

Notebook computing upgraded
- Notebook users can expand desktop real estate simply and easily with the all-new HP Compaq L2311c 23-inch Notebook Docking Monitor – a full HD, LED backlit LCD display with universal USB media port replication.

Simple connectivity
- A single, SuperSpeed 3.0 USB cable to monitor solution with integrated Ethernet, audio and 4-port USB hub with HP Smart AC Technology to power and charge select HP notebooks.

Communicate around the globe
- The HP Compaq L2311c 23-inch Notebook Docking Monitor features a built-in 720p HD webcam, and comes with HP MyRoom business edition software and Cyberlink YouCam, a productive webcam tool.

Eco-Highlights
- The HP Compaq L2311c 23-inch Notebook Docking Monitor makes an impact with: - Arsenic free display glass - Mercury free LED backlighting - ENERGY STAR® qualification - EPEAT® Gold registration

HP support, service and dependability
- Includes a standard, limited three-year warranty for parts, labor and on-site service. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support.

Short summary description HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2311c, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP L2311c computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP L2311c. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
720 x 400, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,265 x 0,265 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
53,3 cm
Viewable size, vertical
28,7 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
Yes
Design
Product colour *
Black
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment
13 cm
Pivot
Yes
Swivel angle range
-180 - 180°
Tilt angle range
-5 - 30°
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
555,1 mm
Depth (without stand)
49,5 mm
Height (without stand)
334,2 mm
Weight (without stand)
6,55 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Dimensions (W x D x H) with stand
551,5 x 249,4 x 467 mm
Ethernet LAN (RJ-45) ports
1
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 02:12:11
Uk has collected 1 expert review for HP L2311c computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)