HP logo

HP P21b G4 computer monitor 52,6 cm (20.7") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51802
Info modified on:
01 Oct 2024, 19:53:30
End of life date:
31 Oct 2021
Bullet Points HP P21b G4 computer monitor 52,6 cm (20.7") 1920 x 1080 pixels Full HD LED Black:
  • - Get lifelike color and sharp details for everything you do on a 20.7” diagonal Full HD screen, and stereo audio from the built-in speakers.
  • - Conveniently and quickly connect to your devices and additional monitors through the HDMI and VGA ports, no dongles required.
  • - Choose a monitor that’s TCO and ENERGY STAR® certified to help meet your environmental buying requirements.
Warranty:
5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP P21b G4 computer monitor 52,6 cm (20.7") 1920 x 1080 pixels Full HD LED Black:

P21b G4 Monitor

HP P21b G4 computer monitor 52,6 cm (20.7") 1920 x 1080 pixels Full HD LED Black:

An everyday, affordable business monitor that’s easy on you.
Tackle your daily task list and save space on your desk with the budget-friendly HP P21b G4 Monitor that adjusts to your comfort needs and delivers Full HD picture quality and integrated audio.

Short summary description HP P21b G4 computer monitor 52,6 cm (20.7") 1920 x 1080 pixels Full HD LED Black:

HP P21b G4, 52,6 cm (20.7"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP P21b G4 computer monitor 52,6 cm (20.7") 1920 x 1080 pixels Full HD LED Black:

HP P21b G4. Display diagonal: 52,6 cm (20.7"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP P21b G4 computer monitor 52,6 cm (20.7") 1920 x 1080 pixels Full HD LED Black 9TY24AT:
[1] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.