location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 ThinPro 1,4 kg Black V2546

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t755
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S5Y4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122059850 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 10:52:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Elite t755 ThinPro 1,4 kg Black V2546
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ Embedded V2546 (up to 3.95 GHz max boost clock, 8 MB L3 cache, 6 cores, 12 threads)
  • - HP ThinPro
  • - AMD Radeon™ Graphics
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Elite t755 ThinPro 1,4 kg Black V2546 :
The long product name of HP Elite t755 ThinPro 1,4 kg Black V2546. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite t755 Thin Client, HP ThinPro, AMD Ryzen™, 8GB RAM, 32GB eMMC
More>>>
HP Elite t755 ThinPro 1,4 kg Black V2546:
The official description of HP Elite t755 ThinPro 1,4 kg Black V2546 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimal thin client performance, reliability, and security
Enable productivity with the performance and reliability of the HP Elite t755 Thin Client, featuring advanced security from both cyber- and physical-based attacks for IT peace of mind. Built to support demanding performance with the progressive 6-core 45w AMD Ryzen™ V2546 Processor[1], helping users tackle mission-critical tasks.

Short summary description HP Elite t755 ThinPro 1,4 kg Black V2546:
This short summary of the HP Elite t755 ThinPro 1,4 kg Black V2546 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite t755, AMD, AMD Ryzen Embedded, V2546, 3,9 GHz, 8 MB, 8 MB

Long summary description HP Elite t755 ThinPro 1,4 kg Black V2546:
This is an auto-generated long summary of HP Elite t755 ThinPro 1,4 kg Black V2546 based on the first three specs of the first five spec groups.

HP Elite t755. Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded, Processor model: V2546. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Graphics. Product colour: Black

Unleash maximum performance

Elevate efficiency with the progressive 45w AMD Ryzen™ V2546 Processor.[1] Optimized for mission-critical workflows, this fast-performing processor supports seamless productivity.

Comprehensive security

Fortify critical security apps, data, and projects at the endpoints, wiping out data after each thin client log-in session. Get advanced protection from remote cyber- and physical attacks with a read-only OS and physical intrusion detection.

Built for mission-critical work

Empower your workforce with thin clients well-equipped with industrial-grade components for reliability and longevity while delivering a seamless user and management experience. Future-ready with expanded peripheral support and device management options.

Help protect our shared future

The HP Elite t755 Thin Client uses at least 50 percent post-consumer recycled plastics, the keycaps contain 50 percent PCR DVDs[2], and the outside box and cushions are 100 percent sustainably sourced or recycled.[3]

Processor
Processor manufacturer *
AMD
Processor family
AMD Ryzen Embedded
Processor model
V2546
Processor cores
6
Processor threads
12
Processor boost frequency
3,9 GHz
Processor cache
8 MB
L3 cache
8 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Graphics
On-board graphics card model
AMD Radeon Graphics
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB Type-C ports quantity
1
DisplayPorts quantity
4
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
ThinPro
Power
Power supply
90 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Weight & dimensions
Width
50 mm
Depth
210 mm
Height
210 mm
Weight
1,4 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Mouse connectivity
Wired
Keyboard connectivity
Wired
Country Distributor
Australia 3 distributor(s)
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Elite t755 ThinPro 1,4 kg Black V2546:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] 100 percent outer box packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100 percent recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic.
[3] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Technical specification disclaimers
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless cards are optional or add-on features and requires separately purchased wireless access point and internet service. Availability of public wireless access points limited.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
HP Easy Shell is currently available on HP Thin Clients with a Windows Embedded OS.
Energy Star Configurations available.
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Internet access required and sold separately.
Requires Windows 10 IoT Enterprise LTSC 2016 or later or HP ThinPro 7.2 SP11 operating system or later on endpoint and Internet access. Visit https://www.hp.com/us-en/solutions/cloud-computing/thin-client-software.html to download or view the complete details and configuration requirements. See datasheet for feature listings as they become available at the following URL: https://www8.hp.com/h20195/v2/GetDocument.aspx?docname=c08045808 .
HP True Graphics requires an HP Thin Client with an HP ThinPro 5.0 or higher operating system (combo OS with HP Smart Zero Core begins at v5.0), AMD processing technology, and a Citrix® virtual desktop infrastructure—XenApp® or XenDesktop® v7.0 or higher or WES 7E 32-bit/Windows 10 IoT with a Citrix® 4.4 receiver and Citrix® virtual desktop infrastructure—XenApp® or XenDesktop® v7.0 or higher. HP True Graphics is preinstalled on the OS starting with HP ThinPro 5.2. See product QuickSpecs for exact compatibility.
Software is dependent on operating system installed.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.