location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9RR49A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721875525 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:08:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - It's easy to print and share the photos you love. Great for photo albums or framed gifts, these beautiful photos capture your memories with true-to-life accuracy.
  • - Print with FSC®-certified[3] HP Photo Papers, sourced from sustainably managed forests according to Forest Stewardship Council® standards. And your photos are recyclable as mixed paper.[4]
  • - Frame your quick-dry prints right away.[1] Your durable photos resist fading for generations when printed with Original HP Ink.[2]
Warranty: 90 day warranty, manufacturer will replace if defective
Long product name HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets :
The long product name of HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets
More>>>
HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets:
The official description of HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for inkjet printer users and HP Inkjet printer owners printing high-quality, true-to-life photos for scrapbooking, photo albums, and framing.

Print beautiful photos you'll love to hold and share. True-to-life photos feature rich, vivid colors and an impressive finish on this FSC®-certified[3] paper. Your fade-resistant[2] prints have a glossy finish for brilliant photos.

Short summary description HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets:
This short summary of the HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets, Gloss, 250 g/m², Inkjet, 10x15 cm, 4x6", White

Long summary description HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets:
This is an auto-generated long summary of HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets based on the first three specs of the first five spec groups.

HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets. Finish type: Gloss, Media weight: 250 g/m², Print technology: Inkjet. Width: 10,2 mm, Depth: 15,2 mm, Height: 2,56 mm. Quantity per pack: 1 pc(s), Package width: 181,1 mm, Package depth: 124 mm. Pallet weight: 515,43 g, Number of cartons per pallet: 105 pc(s), Number of layers per pallet: 7 pc(s). Pallet dimensions (W x D x H): 1219,2 x 1016 x 1142,2 mm, Stacking number for pallet: 1 pc(s)

Features
Print technology
Inkjet
Paper size
10x15 cm
Paper size (imperial)
4x6"
Product colour
White
Finish type *
Gloss
Media weight *
250 g/m²
Sheets per pack
100 sheets
Paper brightness
91
Printing media thickness
10.5 µm
Opacity
95%
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
10,2 mm
Depth
15,2 mm
Height
2,56 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
181,1 mm
Package depth
124 mm
Package height
33,3 mm
Package weight
430 g
Technical details
Master (outer) case gross weight (imperial)
4,59 kg (10.1 lbs)
Maximum number of stacking cartons
7 pc(s)
Number of cartons per pallet layer
15 pc(s)
Logistics data
Pallet weight
515,43 g
Number of cartons per pallet
105 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet
1050 pc(s)
Master (outer) case weight
4,6 g
Quantity per master (outer) case
10 pc(s)
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1142,2 mm
Stacking number for pallet
1 pc(s)
Country Distributor
Australia 4 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Advanced Photo Paper, Glossy, 250 g/m2, 10 x 15 cm (101 x 152 mm), 100 sheets:
Disclaimer

[2] Based on HP internal testing and/or testing by Wilhelm Imaging Research. Photos printed on glossy and satin HP Photo Papers and displayed under glass. See http://www.hp.com/printpermanence .
[3] HP has a policy for offering Forest Stewardship Council® (FSC®)-certified papers that are sourced from FSC®-certified forests and other controlled sources. HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions, look for logo on pack.