HP logo

HP EliteBook 735 G6 AMD Ryzen™ 7 PRO 3700U Laptop 33,8 cm (13.3") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40521
Info modified on:
08 Nov 2024, 04:46:33
Short summary description HP EliteBook 735 G6 AMD Ryzen™ 7 PRO 3700U Laptop 33,8 cm (13.3") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook 735 G6, AMD Ryzen™ 7 PRO, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP EliteBook 735 G6 AMD Ryzen™ 7 PRO 3700U Laptop 33,8 cm (13.3") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook 735 G6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 3700U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.