HP logo

HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1029
Info modified on:
27 Sept 2024, 00:34:52
Bullet Points HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:
  • - AMD Ryzen™ V1756B (3.25 GHz base clock, up to 3.6 GHz max boost clock, 4 MB L3 cache, 4 cores)
  • - Windows 10 IoT Enterprise for Thin Clients
  • - AMD Radeon™ Vega 8 Graphics
Long product name HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:

t740 Thin Client Bundle, Windows 10 IoT Enterprise for Thin Clients, AMD 8GB RAM, 256GB SSD

HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:

The thin client built to drive graphic-heavy workflows
Deliver secure, powerhouse performance to your graphics-intensive virtual, cloud, and local computing environments with the HP t740 Thin Client, our most powerful desktop thin client that supports up to six 4K displays.[1]

Short summary description HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:

HP t740, 3,25 GHz, AMD, AMD Ryzen Embedded, V1756B, 3,6 GHz, 4 MB

Long summary description HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B:

HP t740. Processor frequency: 3,25 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Storage drive interface: PCI Express. On-board graphics card model: AMD Radeon Vega 8. Product colour: Black, LED indicators: Activity

Distributors
Loading...
Disclaimer HP t740 3,25 GHz Windows 10 IoT Enterprise 1,33 kg Black V1756B 9E4H6PA:
[1] DisplayPort™ cables and displays sold separately. The HP t740 Thin Client must be configured with optional AMD Radeon™ E9173 PCI Express graphics card to support more than four displays.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock.
[3] Keyboard and network adapter sold separately or as configurable options at the time of purchase.
Technical specification disclaimers
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes.
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless cards are optional or add-on features and requires separately purchased wireless access point and internet service. Availability of public wireless access points limited.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
Energy Star Configurations available
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.