location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre Foldable
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cs0000na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8Y5D3EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498497693 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 01:21:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-1250U (up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Home
  • - 43.2 cm (17") diagonal 2.5K touch display
  • - Intel® Iris® Xᵉ Graphics
  • - 16 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue :
The long product name of HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spectre Foldable 17-cs0000na, Windows 11 Home, 17", touch screen, Intel® Core™ i7, 16GB RAM, 1TB SSD, 2.5K, Space blue
More>>>
HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
The official description of HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your laptop beyond anything ever seen before.
HP Spectre Foldable PC just crushes the status quo, taking everything you’d expect from a PC and turning it on its head. A truly versatile and innovative device, it takes on multiple forms, functions, and uses with a sophisticated design with multiple options to let you explore infinite possibilities.

Short summary description HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
This short summary of the HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre Foldable 17-cs0000na, Intel® Core™ i7, 43,2 cm (17"), 1920 x 2560 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
This is an auto-generated long summary of HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue based on the first three specs of the first five spec groups.

HP Spectre Foldable 17-cs0000na. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-1250U. Display diagonal: 43,2 cm (17"), HD type: 2.5K, Display resolution: 1920 x 2560 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Blue

Multiple form factors in one versatile device
Multiple form factors in one versatile device

Seamless switch between laptop, desktop, or tablet mode and redefine productivity.

Task-crushing power, pulse-racing audio and video
Task-crushing power, pulse-racing audio and video

Maximize productivity and entertainment with a powerful Intel® processor[1], 17" display, and fine-tuned audio.

Stay connected. Expand your world.
Stay connected. Expand your world.

Seamlessly connect smart devices, plus expand collaboration with a 5MP camera and must-have video chat tools.

Good for you, great for the planet
Good for you, great for the planet

EPEAT® Gold Registered[5], ENERGY STAR® Certified, and sustainably made with recycled materials[2,3,4].

A dynamic processor that adapts to you for superior multi-tasking performance

12th Gen Intel® Core™ processors distributes performance where you need it the most — saving you time and increasing your ability to do the things you actually want. [7]

Intel® Iris® Xᵉ graphics

Impressive performance for creating, gaming, and entertainment. A new level of graphics performance and crisp, stunning visuals – with the convenience of a thin & light laptop. [8]

OLED display

With display technology that lights each pixel separately, you'll get deeper blacks for richer contrast, enhanced color depth, and more power efficiency than traditional LED screens.

Camera Privacy Switch
Camera Privacy Switch

Avoid unwanted onlookers with a webcam privacy switch that cuts off your video feed so you can keep your private moments private.

Microphone Mute
Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

HP Presence 2.0

Present your best self with camera enhancements such as Auto Frame and Backlight Adjustment. Plus, have the flexibility to share your creativity with Multi-camera views and Keystone Correction.

Variable refresh rate

Get the best performance for your creative works, while not sacrificing battery life. VRR technology allows your PC to dynamically adjust its refresh rate based on the frame rate of the content you’re viewing.

Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design. [9]

Exceptional experience, anywhere

The Intel® Evo™ platform brings together the perfect combination of performance, responsiveness, battery life and stunning visuals in a new class of laptops. These designs are verified by Intel for an exceptional laptop experience, anywhere. [11]

Make the most out of your 365

Microsoft 365 makes your life more creative, organized, and secure. One year subscription for new Microsoft 365 customers. [12]

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [13]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe SSD storage.

HP Audio Boost

Take your audio experience to the next level with smart amplification technology giving you loud, clear and dynamic sound.

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

LPDDR5 RAM

Experience speedy and responsive performance with the power efficient LPDDR5 memory. Designed to support higher data rates with less latency, plus faster file transfers and application load.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [6]

Recycled aluminum
Recycled aluminum

Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum. [10]

Wi-Fi 6E (2x2) and Bluetooth® 5.3 wireless card
Wi-Fi 6E (2x2) and Bluetooth® 5.3 wireless card

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth® 5.3 wireless card. [14]

Design
Colour name
Slate blue
Product type *
Hybrid (2-in-1)
Product colour *
Blue
Form factor *
Convertible (Detachable)
Market positioning
Premium
Introduction year
2023
Original brand name
HP
Display
Display diagonal *
43,2 cm (17")
Display resolution *
1920 x 2560 pixels
Touchscreen *
Yes
HD type
2.5K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
3:4
Display surface
Gloss
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
43,2 cm
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 500
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-1250U
Processor cores
10
Processor threads
12
Processor boost frequency
4,7 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4,7 GHz
Efficient-core Max Turbo Frequency
3,5 GHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
9 W
Maximum turbo power
29 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
5200 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
DTS:X Ultra
Built-in speaker(s)
Yes
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Keyboard type
detachable
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Keyboard colour name
rudy black
Software
Pre-installed software
McAfee Online Protection 30-day trial
Operating system installed *
Windows 11 Home
Processor special features
CPU configuration (max)
1
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Quad Speakers
HP Imagepad
Yes
HP front camera
HP TrueVision 5MP
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
94,3 Wh
Battery life (max)
11,75 h
Fast charging
Yes
Fast charging time (50%)
45 min
Power
AC adapter power
100 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
277 mm
Depth
376,1 mm
Height
8,5 mm
Weight (tablet mode)
1,35 kg
Width (tablet mode)
27,7 cm
Depth (tablet mode)
19,1 cm
Height (tablet mode)
2,14 cm
Weight *
1,62 kg
Packaging data
Package width
120 mm
Package depth
460 mm
Package height
370 mm
Package weight
3,44 kg
Packaging content
Bag included
Yes
Stylus pen
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Spectre Foldable 17-cs0000na Intel® Core™ i7 i7-1250U Hybrid (2-in-1) 43,2 cm (17") Touchscreen 2.5K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Approx. 50% recycled plastics, included in the following PC components: speaker box, bottom cover, bezel and keyboard keycaps. Keyboard keycaps are 50% water-based paint. 45% PCR+5% OBP plastic used in speaker enclosure. 90% PIR metal in keyboard frame and metal cover. 90% recycled metal in hinge bar. Packaging outer box is 100% made from sustainably source certified and recycled fibers.
[3] Percentage of recycled metal varies by product.
[4] Percentage post-consumer recycled plastic varies by product.
[5] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[6] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[7] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[8] Intel and Iris are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries. Intel, the Intel logo and Iris are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
[9] Percentage of ocean-bound plastic and post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[10] Includes recycled metal.
[11] Intel and Core are trademarks of Intel Corporation in the U.S. and other countries.
[12] Requires a Microsoft 365 subscription. One year subscription included.
[13] Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[14] Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported. Wi-Fi 6E is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately. Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
MobileMark 25 Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-25/ for additional details.
Recharges your battery up to 50% within 45 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17% as image default, player audio level at 100%, played full-screen from local storage, headphone attached or through speaker (if no audio jack port), wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where 6GHz is supported.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
USB 20Gbps is not available.
TUV Low Blue Light is the Display Compliance Test Specification quality. See https://www.certipedia.com/?locale=en#search for more details.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel. If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
DisplayHDR™ is the high-performance Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Eyesafe® Display for Low Blue Light is the Display Compliance Test Specification quality. See https://eyesafe.com for more details.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Laptops manufactured with recycled metal material in product cover. Percentage of recycled metal varies by product.
Keyboard components contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.
Xbox Game Pass sold separately. Credit card required. Unless you cancel, you will be charged the then-current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com/gamepass. Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set-up; no codes required.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.