HP logo

HP 685 Comfort Dual-Mode Keyboard and Mouse Combo

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1716
Info modified on:
13 Aug 2024, 15:52:14
End of life date:
26 Jun 2024
Bullet Points HP 685 Comfort Dual-Mode Keyboard and Mouse Combo:
  • - No matter the task, this tech puts your workforce in total comfort. Natural contours and mouse side grips help increase comfort. A specially designed wave shape keyboard with three adjustable angles and relaxing wrist rest puts hands at ease to elevate your workflow.
  • - Adapt your workspace to work for your business with features like programmable<sup>[1]</sup> shortcuts, and a 4D tilt wheel with vertical and horizontal fast scroll. Quiet typing and clicks boost focus while fast scrolling and multi-surface tracking keep you in the action.
  • - Be secure in knowing this dual-mode keyboard and mouse syncs to your business’ devices worry-free. Seamless Bluetooth® and dependable HP Unifying Dongle protect everything you connect. Engineered for Intel® Evo™ devices and multi-OS<sup>[2]</sup> compatibility for smoother, safer workflow on the fly.
  • - The better choice for a brighter tomorrow, the HP 685 Comfort Dual-Mode Keyboard with and Mouse are made with at least 55% post-consumer recycled materials<sup>[3]</sup>. Plus, with FSC®-certified packaging, this duo was thoughtfully designed.
Warranty:
HP standard one-year limited warranty
Long product name HP 685 Comfort Dual-Mode Keyboard and Mouse Combo:

685 Comfort Dual-Mode Keyboard and Mouse Combo

HP 685 Comfort Dual-Mode Keyboard and Mouse Combo:

The bundle built around you
The HP 685 Comfort Dual-Mode Keyboard and Mouse are a natural fit for your business. Type and click in comfort with enhanced design features. Help employees do the most with programmable shortcuts[1] and security-enhanced connections for a more effortless way to work.

Short summary description HP 685 Comfort Dual-Mode Keyboard and Mouse Combo:

HP 685 Comfort Dual-Mode Keyboard and Mouse Combo, Full-size (100%), Wireless, RF Wireless + Bluetooth, Black, Mouse included

Long summary description HP 685 Comfort Dual-Mode Keyboard and Mouse Combo:

HP 685 Comfort Dual-Mode Keyboard and Mouse Combo. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Recommended usage: Office. Product colour: Black. Mouse included

Distributors
Loading...
Disclaimer HP 685 Comfort Dual-Mode Keyboard and Mouse Combo 8T6L7AA:
[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
[2] Supports Windows 10, Windows 11, macOS, ChromeOS
[4] Requires Windows 11 and an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Copilot in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures 
[5] Select household wipes can be safely used up to 1,000 wipes. Testing excludes wrist rest. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)
[6] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
Wireless range may very based on user environmental and computing conditions.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.
MacOS, Chrome devices are compatible with limited features.
Copilot in Windows requires Windows 11. Some features require an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Microsoft in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures
The dictation feature is provided by Windows and macOS and is currently available only in select languages and geographies.
Glass surface may affect functionality.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.