HP logo

HP 5220R processor 2,2 GHz 35,75 MB L3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72714
Info modified on:
14 Jun 2024, 11:59:43
End of life date:
31 Dec 2023
Long product name HP 5220R processor 2,2 GHz 35,75 MB L3:

Intel Xeon Gold 5220R Processor (35.75MB Cache, up to 4 GHz)

Short summary description HP 5220R processor 2,2 GHz 35,75 MB L3:

HP 5220R, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, Intel, 5220R, 2,2 GHz

Long summary description HP 5220R processor 2,2 GHz 35,75 MB L3:

HP 5220R. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1,02 TB, Memory types supported by processor: DDR4-SDRAM. Scalability: 2S. Processor package size: 76.0 x 56.5 mm

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.