Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20152033 data-sheets &
36178 brands
– register (free)
Processors
HP Z6G4 Xeon 3206R 1.9GHz 8c 2133 85W CPU2 processor
HP Z6G4 Xeon 3206R 1.9GHz 8c 2133 85W CPU2 processor
Edit this data-sheet
Slide 1 of 2
Embed the product datasheet into your content
XML product data for HP 8BC93AA
XML doc
Icecat LIVE: JS for HP 8BC93AA
Icecat Live DOC
JSON product data for HP 8BC93AA
JSON DOC
CSV product data for HP 8BC93AA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product name:
Z6G4 Xeon 3206R 1.9GHz 8c 2133 85W CPU2
Product code:
8BC93AA
GTIN (EAN/UPC):
0194441040876
Category:
Processors
Icecat Product ID:
77379701
Data-sheet quality:
created by HP
Product views:
61482
Info modified on:
02 May 2024, 00:49:05
End of life date:
31 Mar 2024
HP 8BC93AA (Icecat)
Short summary description HP Z6G4 Xeon 3206R 1.9GHz 8c 2133 85W CPU2 processor:
HP Z6G4 Xeon 3206R 1.9GHz 8c 2133 85W CPU2
Long summary description HP Z6G4 Xeon 3206R 1.9GHz 8c 2133 85W CPU2 processor:
HP Z6G4 Xeon 3206R 1.9GHz 8c 2133 85W CPU2
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for HP 8BC93AA
XML doc
Icecat LIVE: JS for HP 8BC93AA
Icecat Live DOC
JSON product data for HP 8BC93AA
JSON DOC
CSV product data for HP 8BC93AA
CSV DOC
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE