HP logo

HP DesignJet T200/T600 Automatic Sheet Feeder

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
333066
Info modified on:
01 Nov 2024, 09:57:55
Warranty:
One-year limited hardware warranty
Long product name HP DesignJet T200/T600 Automatic Sheet Feeder:

DesignJet T200/T600 Automatic Sheet Feeder

HP DesignJet T200/T600 Automatic Sheet Feeder:

Simple A3/A4 compatibility with your LF Plotter.

Short summary description HP DesignJet T200/T600 Automatic Sheet Feeder:

HP DesignJet T200/T600 Automatic Sheet Feeder, Auto document feeder (ADF), HP, DesignJet T200/T600, Black, 2,53 kg, 1 pc(s)

Long summary description HP DesignJet T200/T600 Automatic Sheet Feeder:

HP DesignJet T200/T600 Automatic Sheet Feeder. Type: Auto document feeder (ADF), Brand compatibility: HP, Compatibility: DesignJet T200/T600. Weight: 2,53 kg. Quantity per pack: 1 pc(s), Package width: 700 mm, Package depth: 330 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.