HP logo

HP Campus Blue backpack Casual backpack Blue, Yellow Polyester, Polyfoam

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146828
Info modified on:
14 Nov 2024, 00:57:38
Bullet Points HP Campus Blue backpack Casual backpack Blue, Yellow Polyester, Polyfoam:
  • - Find space for everything in one great, big, organized bag. Featuring the main large compartment for books and stuff, a dedicated 15.6-inch padded laptop compartment, two quick-access accessory pockets, an internal pencil pouch and dual side water bottle pockets. 17L of organized capacity for everything you need.
  • - Take your prized PC and accessories with confidence in this secure bag. Lock down your laptop with peace of mind, thanks to an extra-padded floating laptop pocket, a double-coil, lockable zipper<sup>[1]</sup>, and rain-repellant material.
  • - With three available colors and one modern sleek design, you may be surprised to hear that it contains 50% recycled materials<sup>[2]</sup> (19 plastic bottles<sup>[3]</sup>)—what an overachiever.
Warranty:
1 year limited warranty
Long product name HP Campus Blue backpack Casual backpack Blue, Yellow Polyester, Polyfoam:

Campus Blue Backpack

HP Campus Blue backpack Casual backpack Blue, Yellow Polyester, Polyfoam:

Secure Everything in its Place
You and all your stuff are going places, organized and stylized. First, pack up your peace of mind in this extra secure backpack, featuring a lockable zipper[1] and rain-repellant materials. Then slip your laptop in its padded pocket, zip up all your accessories with room to spare, and carry the whole day in stride.

Short summary description HP Campus Blue backpack Casual backpack Blue, Yellow Polyester, Polyfoam:

HP Campus Blue Backpack, 39,6 cm (15.6"), Notebook compartment, Polyester, Polyfoam

Long summary description HP Campus Blue backpack Casual backpack Blue, Yellow Polyester, Polyfoam:

HP Campus Blue Backpack. Backpack type: Casual backpack, Product main colour: Blue, Yellow, Coloration: Monochromatic. Width: 295 mm, Depth: 185 mm, Height: 435 mm. Package width: 295 mm, Package depth: 185 mm, Package height: 435 mm. Material: Polyester, Polyfoam

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Campus Blue backpack Casual backpack Blue, Yellow Polyester, Polyfoam 7J596AA:
[1] Lock sold separately.
[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
[3] Bottle count calculation is based on 12.7 grams per 16.9 ounce single serve bottle.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.