location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7D389AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192120224 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:22:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All the goodness of the Pulsefire Haste 2 Wireless, 1/6th less space! Featuring the same HyperX high-performance custom components, built for gamers with smaller hands, or who prefer smaller mice.
  • - Get up to 100 hours of battery life on a full charge[3], so you’ll spend more time racking up wins, and less time charging on the sidelines. You can even play while charging with the included cable.
  • - Use the dongle to connect via 2.4GHz wireless or use Bluetooth Mode to connect to compatible devices.
  • - Game at the speed of ultra-light with the Pulsefire Haste 2 Mini. Even with a solid upper shell, it weighs just 59g[1], designed to help you move quicker, game better, and feel less fatigue.
  • - Say hello to our HyperX 26K Sensor. It’s capable of up to 26,000 DPI natively and can track at speeds up to 650 IPS. With that level of precision, making clutch plays has never been easier.
  • - Rated for up to 100 million clicks, HyperX mouse switches provide solid tactile and audible feedback on every satisfying click.
  • - Have ultimate confidence in your control with the smooth effortless glide of HyperX’s low-friction skates, and 4 pieces of custom, residue-free HyperX grips to help provide a secure hold.
  • - Get the most out of every mouse movement. HyperX NGENUITY Software can set macros and binds for the 6 programmable buttons, customize DPI levels, and set RGB lighting.
Warranty: 2 years
Long product name HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White) :
The long product name of HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White)
More>>>
HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White):
The official description of HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless gaming at the speed of ultra-light.
The HyperX Pulsefire Haste 2 Mini Wireless is a precise mouse for gamers who want an ultra-light mouse with wireless freedom but want all that in a compact form factor that weighs less than 60[1] grams. This mighty miniature mouse is 16% smaller than the Pulsefire Haste 2 Wireless but contains the same HyperX suite of high-performance custom components. It features dual mode wireless connectivity, allowing you to switch between 2.4GHz wireless and Bluetooth connections, and a USB-C to USB-A cable so you can charge while using the mouse in wired mode. The immaculate HyperX 26K Sensor delivers native DPI detection of up to 26,000 with a tracking speed of up to 650 IPS. Our custom HyperX Switches provide tactile, audible feedback on each satisfying click, and are rated for a lifespan of up to 100 million clicks. You’ll also enjoy superior physical control of your mouse with smooth, low-friction skates, and the included grip tape. Get the most out of every mouse movement with HyperX NGENUITY Software which lets you create macros for the 6 programmable buttons, customize your DPI settings, and personalize the RGB lighting[2].

Short summary description HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White):
This short summary of the HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White) data-sheet is auto-generated and uses the product title and the first six key specs.

HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White), 124 mm, 67 mm, 38 mm, 155 mm, 100 mm, 64 mm

Long summary description HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White):
This is an auto-generated long summary of HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White) based on the first three specs of the first five spec groups.

HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White). Width: 124 mm, Depth: 67 mm, Height: 38 mm. Package width: 155 mm, Package depth: 100 mm, Package height: 64 mm

Mini and mighty!

All the goodness of the Pulsefire Haste 2 Wireless, 1/6th less space! Featuring the same HyperX high-performance custom components, built for gamers with smaller hands, or who prefer smaller mice.

Up to 100 hours of battery life

Get up to 100 hours of battery life on a full charge[3], so you’ll spend more time racking up wins, and less time charging on the sidelines. You can even play while charging with the included cable.

Dual wireless connectivity modes

Use the dongle to connect via 2.4GHz wireless or use Bluetooth Mode to connect to compatible devices.

Weight & dimensions
Width
124 mm
Depth
67 mm
Height
38 mm
Packaging data
Package width
155 mm
Package depth
100 mm
Package height
64 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP HyperX Pulsefire Haste 2 Mini - Wireless Gaming Mouse (White):
Disclaimer

[1] Weight of mouse only, not including charging cable.
[2] Per-LED RGB lighting is customizable with HyperX NGENUITY software.
[3] Battery life varies based on usage and computing conditions.