HP logo

HP 900GB SAS internal hard drive 10000 RPM 2.5"

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55582
Info modified on:
04 Apr 2025, 11:57:11
Short summary description HP 900GB SAS internal hard drive 10000 RPM 2.5":

HP 900GB SAS, 900 GB, 10000 RPM, 2.5", SAS

Long summary description HP 900GB SAS internal hard drive 10000 RPM 2.5":

HP 900GB SAS. HDD capacity: 900 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.