HP logo

HP 14s-dk0028au A4-9125 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42505
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP 14s-dk0028au A4-9125 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14s-dk0028au, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB, Windows 10 Home, Silver

Long summary description HP 14s-dk0028au A4-9125 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14s-dk0028au. Product type: Laptop, Form factor: Clamshell. Processor model: A4-9125. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1,47 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.