Intel Core i7-8850H (9MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 (8GB GDDR6), WLAN, Bluetooth, Windows 10 Pro
The wearable, versatile VR PC – optimized for a free-roam experience.Unlock the potential of VR with a wearable PC optimized for free-roam environments. From location-based entertainment to immersive training to innovative design, pioneer new experiences and solutions using extreme power, packed into a compact wearable.
HP Z VR G2, 2,6 GHz, Intel® Core™ i7, i7-8850H, 8th gen Intel® Core™ i7, 4,3 GHz, 9 MB
HP Z VR G2. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8850H. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Storage media: SSD, SSD interface: NVMe, PCI Express. Discrete graphics card model: NVIDIA® GeForce RTX™ 2080, Discrete graphics card memory: 8 GB, Discrete graphics memory type: GDDR6. Wi-Fi standards: Wi-Fi 5 (802.11ac)