HP logo

HP Z2 Mini G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Mini PC Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8969
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2021
Short summary description HP Z2 Mini G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Mini PC Workstation Black:

HP Z2 Mini G4, 3,2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Z2 Mini G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Mini PC Workstation Black:

HP Z2 Mini G4. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Mini PC. Product type: Workstation

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.