location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6D3B6EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029314482 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 06:49:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-12400 (up to 4.4 GHz with Intel® Turbo Boost Technology, 18 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Home – HP recommends Windows 11 Pro for business
  • - Intel® UHD Graphics 730
  • - 8 GB memory; 256 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black :
The long product name of HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Tower 290 G9 Desktop PC Bundle, Windows 11 Home – HP recommends Windows 11 Pro for business, Intel® Core™ i5, 8GB RAM, 256GB SSD
More>>>
HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black:
The official description of HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your investment
The HP Pro Tower 290 helps optimize business resources. Equipped with a powerful Intel® processor[2], essential tools, and security features for business, this affordably priced and easy to set up PC has a scalable and functional design that can grow with your business.

Short summary description HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black:
This short summary of the HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 290 G9, Intel® Core™ i5, i5-12400, 8 GB, DDR4-SDRAM, 256 GB, Windows 11 Home

Long summary description HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black:
This is an auto-generated long summary of HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black based on the first three specs of the first five spec groups.

HP Pro 290 G9. Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 4,7 kg. Product colour: Black

Powered up processing

Easily manage your daily business with an Intel® processor[2], powerful memory, drives, and graphics.

Expansion for the future

Three bays and three full-height slots provide expandability for the future.

Help keep data safe

Help protect your investment and your data with firmware TPM, HP Drive Lock[4], and a physical security lock slot.[5]

Help protect our shared future

The outer box of the HP Pro Tower 290 G9 is 92 percent sustainably sourced and recyclable.[7]

Let nothing stand in your way

Power through your day with Windows 11 Home and the powerful collaboration and connectivity features from HP. [1]

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel® Core™ processor that lets you launch, create, and connect fast and reliably. [2]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12400
Processor cores
6
Processor threads
12
Processor boost frequency
4,4 GHz
Processor cache
18 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 730
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtec RTL8822CE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Tower
Number of 3.5" bays
2
Product colour *
Black
Introduction year
2022
Country of origin
China
Performance
Market positioning
Proven productivity
Motherboard chipset
Intel H670
Audio chip
Realtek ALC3867
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Business
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
155 mm
Depth *
303 mm
Height *
337 mm
Weight *
4,7 kg
Package width
287 mm
Package depth
400 mm
Package height
499 mm
Package weight
8 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard connectivity
Wired
Other features
Number of free internal memory expansion slots
1
Country Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Tower PC Black:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] HP Drive Lock is not supported on NVMe drives.
[5] Solenoid lock and cable required and sold separately.
[7] 92 percent outer box packaging made from sustainably sourced certified and recycled fibers. Molded Pulp cushions made from 100% recycled wood fiber and organic materials.
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Intel vPro® requires Windows 10 Pro 64 bit or higher, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or Wi-Fi 6E WLAN and TPM 2.0. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Optical drives are optional or add on features. Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives.
Card sold separately.
4 serial port: optional via PCIe slot, and only available for specific region.
HDMI/VGA ports will be covered up when a non-internal graphics processor is configured on shipped machine.
McAfee LiveSafe™: subscription required.
Simply sign up and start using Xerox® DocuShare® Go. No credit card. No obligation. Data will become unavailable unless a subscription is entered before the end of the 90 day free trial period. See www.xerox.com/docusharego for details.
Security cable lock supported (sold separately).
TPM feature will be supported on machine pre-configured with FreeDOS, and will be default set as enabled in BIOS setup menu if the machine is dTPM, but will be default set as disabled in BIOS setup menu if the machine is fTPM.
Physical cable lock for cable management.
All power supplies are not available in every region.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Available on select skus only.
Starting November 1, 2023, HP PCs with Windows require Windows to be installed on SSD. HDD can only be configured as additional data drives and not as the boot drive.