HP logo

HP 8GB PC3-12800 memory module DDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143031
Info modified on:
11 Jun 2024, 09:42:51
Short summary description HP 8GB PC3-12800 memory module DDR3:

HP 8GB PC3-12800, 8 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HP 8GB PC3-12800 memory module DDR3:

HP 8GB PC3-12800. Component for: PC/Server, Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.