location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
688N8AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548688999 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2024 01:54:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-7200U with Intel® HD Graphics 620 (2.5 GHz base frequency, up to 3.1 GHz with Intel® Turbo Boost Technology, 3 MB cache, 2 cores)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - 40.6 cm (16") diagonal WQXGA display
  • - NVIDIA RTX™ A3000 Laptop GPU (12 GB GDDR6 dedicated)
  • - 32 GB memory; 512 GB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZBook Studio 16 inch G9 Mobile Workstation PC, 16", Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Core™ i9, 32GB RAM, 512GB SSD, RTX™ A3000, WQXGA
More>>>
HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerfully immersive. Perfectly sized
Be ready when inspiration strikes. Packed with professional performance in an incredibly sleek PC that comfortably fits in your bag, the ZBook Studio is engineered to get you in the zone and help you stay focused. Now you can build complex assemblies, render in real time or visualize data—from anywhere.

Short summary description HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G9, Intel® Core™ i9, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

HP ZBook Studio G9. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX A3000. Operating system installed: Windows 11 Pro. Product colour: Grey

Pro-grade performance for your biggest projects

Push your 3D workflows further with an Intel®️ CPU,[1] integrated or discrete graphics[2] and upgraded memory.

See more of your content with less scrolling

Bring projects to life on a brilliant display and 16:10 aspect ratio so you can see more vertical content.

Create and collaborate on the go

Work from anywhere on a light laptop with up to a 12-hour battery life[5] and AI noise cancellation software.[6]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel® Core™ i9 processor

Get high-end performance for intensive tasks like rendering and video editing with the Intel® Core™ i9 processor. [1]

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [3]

HP Fast Charge

Ultra-fast recharge takes you from zero to 50% charge in just 30 minutes. [4]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
3840 x 2400 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
Anti-glare screen
Yes
Display brightness
500 cd/m²
Display diagonal (metric)
40,6 cm
RGB colour space
DCI-P3
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12900H
Processor cores
14
Processor threads
20
Processor boost frequency
5 GHz
Processor cache
24 MB
Processor cache type
L3
Configurable TDP-down
35 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Number of free internal memory expansion slots
2
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A3000
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Number of discrete graphics cards
1
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Input device model
HP Premium Quiet Keyboard
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
86 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
200 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
356 mm
Depth
242 mm
Height
19 mm
Weight *
1,73 kg
Packaging data
Package width
552 mm
Package depth
69 mm
Package height
345 mm
Packaging content
Keyboard included
Yes
Other features
Number of speakers
4
Country Distributor
Singapore 1 distributor(s)
Disclaimer HP ZBook Studio G9 Intel® Core™ i9 i9-12900H Mobile workstation 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Optional feature that must be configured at purchase.
[5] Battery life will vary depending on the product model, configuration, loaded applications, features, use, wireless functionality and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See MobileMark18 battery benchmark https://bapco.com/products/mobilemark-2018/ for additional details.
[6] DNN Noise Reduction is delivered automatically through Windows update or can be downloaded from https://support.hp.com/us-en/drivers when available. Requires Windows 10 or higher, compatible with internal PC speakers, microphone and analog headsets. The DNN Noise Reduction setting can be configured through the Application HP Audio Control.

[3] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[4] Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost for more information.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
HP Tamper Lock is an optional feature that must be configured at the factory and requires a supervisor password be established prior to use.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
Multi-Function USB-C port works with Discrete Graphics and Intel(r) Iris Xe Graphics. Note: For Nvidia Discrete Gfx, it can support HDMI 2.1 except GPU of QN20-P1 SKU(HDMI2.0 support).
Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
UHD content required to view UHD images.
HD content required to view HD images.
Windows Hello face authentication utilizes a camera specially configured for near infrared (IR) imaging to authenticate and unlock Windows devices as well as unlock your Microsoft Passport.
Both UMA and Discrete configurations support 4 independent displays (both Intel and NVIDIA Graphic cards, UMA/DIS mode need to close lid or only 3 displays max are supported externally. Max. resolution = 8K@60Hz (miniDP) 4K@60Hz (Type-C output port using a Type C-to-DP adapter), 4K@60Hz (Type-C output port using a Type C-to-DP adapter), OR 4K @60Hz (DP1) & 2.5K @60Hz (DP2) & FHD (VGA) OR 4K @60Hz (one DP Port) & 4K @60Hz (Type-C output port using a Type C-to-DP adapter).
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support .
Shared video memory (UMA) uses part of the total system memory for video performance. System memory dedicated to video performance is not available for other use by other programs.
USB-C cable sold separately.
GPU configurations may be limited to specific GPU/Memory Configurations
HP RGB Z Command Keyboard only available in the US, UK, France, and Germany. Not available with Privacy Panel.
HP Sure View is optional and must be configured at purchase. It operates in landscape orientation.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Display options may be limited to specific CPU / GPU Configurations.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP ZCentral Remote Boost Sender does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without license purchase through 2022. With non-Z sender devices, purchase of perpetual individual license or perpetual floating license per simultaneously executing versions and purchase of ZCentral Remote Boost Software Support is required. ZCentral Remote Boost Sender for non-Z Hardware requires a license and Windows 10, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost .
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming media players that also support Miracast. You can use Miracast to share what you’re doing on your PC and present a slide show. For more information: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast .
Others NVIDIA dGPU: Support HD decode, DX12, HDMI 2.1, mDP 1.4, HDCP 2.3 via DP up to 5K@60Hz(W/o DSC) or 8K@60(With DSC and requires 2 display heads) and via HDMI up to 8K @ 60Hz(With DSC and requires 2 display heads)
HP Connection Optimizer requires Windows 10.
HP BIOSphere Gen6 requires Windows 10 and is available on select HP Pro and Elite PCs. Features may vary depending on the platform and configurations
Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/computrace-agreement . Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement .
Security lock for security slot is sold separately.
HP Client Security Manager Gen7 requires Windows and is available on the select HP Elite and Pro PCs.
MicroSD 7.1 supports next generation secure digital and is compatible to SD, SDHC, SDXC, SDUC media.
HP Sure Start Gen6 is available on select HP PCs and requires Windows 10 and higher.
Battery life will vary depending on the product model, configuration, loaded applications, features, use, wireless functionality and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See MobileMark18 battery benchmark https://bapco.com/products/mobilemark-2018/ for additional details.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Supports HP Fast Charge Technology
150W Power Adapter is not available with Nvidia RTX™ Graphics
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Easy Clean requires Windows 10 RS3 and will disable the keyboard, touchscreen, and clickpad only. Ports are not disabled. See user guide for clean.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Fiber cushions made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
HP Quick Drop requires Internet access and Windows 10 PC preinstalled with HP QuickDrop app and either an Android device (phone or tablet) running Android 7 or higher with the Android HP QuickDrop app, and /or an iOS device (phone or tablet) running iOS 12 or higher with the iOS HP QuickDrop app.
Tile requires Windows 10. Some features require optional subscription to Tile Premium. Tile application for Windows 10 available for download from the Windows Store. Mobile phone app available for download from App Store and Google Play. Requires iOS 11 and greater or Android 6.0 and greater see https://support.thetileapp.com/hc/en-us/articles/200424778 for more information. HP Tile will function as long as the PC has battery power.
Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel. If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe Spark and the remaining Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
MicroSD 7.1 media reader supports SD 4.0 cards at SD 3.0 speeds with any SD 7.0 host. SD 7.0 card availability is expected later in 2022.