location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62X65EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415297792 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 00:49:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i9-14900HX (up to 5.8 GHz with Intel® Turbo Boost Technology, 36 MB L3 cache, 24 cores, 32 threads)
  • - Windows 11 Pro
  • - 40.6 cm (16") diagonal WQUXGA display
  • - NVIDIA RTX™ 4000 Ada Generation Laptop GPU (12 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver :
The long product name of HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZBook Fury 16 inch G11 Mobile Workstation PC - Data Science, 16", Windows 11 Pro, Intel® Core™ i9, 32GB RAM, 1TB SSD, RTX™ 4000, WQUXGA
More>>>
HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver:
The official description of HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

So powerful you’ll forget it’s a laptop
Tackle your most intense workflows with the ZBook Fury—offering a desktop class CPU in a laptop. With integrated or discrete graphics, a stunning display and collaboration features you can edit 8K videos, render in 3D or train machine learning models. Experience extreme pro performance—all on the move.

Short summary description HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver:
This short summary of the HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 16 G11, Intel® Core™ i9, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver:
This is an auto-generated long summary of HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver based on the first three specs of the first five spec groups.

HP ZBook Fury 16 G11. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 11 Pro. Product colour: Silver

Tackle multiple heavy workflows—simultaneously

Blaze through graphics-heavy projects with a desktop class Intel® CPU[2] and integrated or discrete graphics.[4]

Upgrade. Expand. Evolve

Get desktop-level storage and memory with room to grow. Expansion is easy with tool-free access to components.

Thin bezel for enhanced display area.

Bring projects to life on a brilliant display and see more of your screen with a slim-bezel design.

Help protect our shared future with PCs that drive towards increasing sustainability

At HP, we care about the impact our products have on our people, communities, and the planet. That’s why this device is EPEAT® Gold registered[12] and the outer box packaging is 100% sustainably sourced[13].

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel® Core™ Processor

Crank up your multi-tasking and productivity with up to Intel vPro® with Next Gen Intel® Core™ i9 processor, designed to handle complex, multithreaded apps.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [5]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Design
Product type *
Mobile workstation
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2024
Intel® vPro™ Platform Eligibility
No
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
3840 x 2400 pixels
Touchscreen *
No
HD type
WQUXGA
Panel type
IPS
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
500 cd/m²
Display diagonal (metric)
40,6 cm
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
120 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
Intel® Core™ i9 (14th gen)
Processor model *
i9-14900HX
Processor cores
24
Processor threads
32
Processor boost frequency
5,8 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5,8 GHz
Efficient-core Max Turbo Frequency
4,1 GHz
Performance-core base frequency
2,2 GHz
Efficient-core base frequency
1,6 GHz
Processor cache
36 MB
Processor cache type
L3
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 32 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA Quadro RTX 4000
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Number of discrete graphics cards
1
Audio
Built-in speaker(s)
Yes
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.4
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Keyboard
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam 5MP
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
95 Wh
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
363 mm
Depth
250 mm
Height
28,6 mm
Weight *
2,4 kg
Packaging data
Package width
552 mm
Package depth
69 mm
Package height
345 mm
Packaging content
Keyboard included
Yes
Country Distributor
United Kingdom 4 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer HP ZBook Fury 16 G11 Intel® Core™ i9 i9-14900HX Mobile workstation 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Wi-Fi 7 (802.11be) Windows 11 Pro Silver:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Optional feature that must be configured at purchase.
[12] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[13] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[5] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Maximized dual-channel performance requires SODIMMs of the same size and speed in both memory channels.
Intel® allows architectures designed with four DIMM slots to run up to 4000 MT/s.
Maximum memory capacities assume Windows 64-bit operating systems. With Windows 32-bit operating systems, memory above 3 GB may not all be available due to system resource requirements.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements . Not applicable in China.
Wi-Fi 7 requires a Wi-Fi 7 router, sold separately, to function in the greater than 6GHz band. Availability of public wireless access points limited. Wi-Fi 7 is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 7 is supported.
5G module is optional and must be configured at the factory. Module designed for 5G NR NSA (non-standalone) networks as carriers deploy Evolved-Universal Terrestrial Radio Access New Radio Dual Connectivity (ENDC) with both 100Mhz of 5G NR and LTE channel bandwidth, using 256QAM 4x4 as defined by 3GPP. Module requires activation and separately purchased service contract. Check with service provider for coverage and availability in your area. Data connection, upload and download speeds will vary due to network, location, environment, network conditions, and other factors. Backwards compatible to 4G LTE and 3G HSPA technologies. 5G module planned to be available in select platforms and select countries, where carrier supported.
Mini DisplayPort 1.4 with discrete, 1.2 with UMA.
Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.
FHD and HD content required to view HD images respectively.
Windows Hello face authentication utilizes a camera specially configured for near infrared (IR) imaging to authenticate and unlock Windows devices as well as unlock your Microsoft Passport.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
150 W power adapter is configurable with Intel UMA graphics. 200 W power adapter is configurable with NVIDIA RTX A1000 and RTX A2000 configurations. 230 W power adapter is configurable with NVIDIA RTX A3000 or higher.
UHD content required to view UHD images.
HP BIOSphere Gen6 features may vary depending on the platform and configuration.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
SuperSpeed USB 20Gbps is not available with Thunderbolt™ 4.
Intel vPro® requires Windows 10 Pro 64 bit or higher, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or Wi-Fi 6E WLAN and TPM 2.0. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630 .
HP Sure Click requires Windows 11 Pro or higher. See https://bit.ly/2PrLT6A_SureClick for complete details.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming media players that also support Miracast. You can use Miracast to share what you’re doing on your PC and present a slide show. For more information: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast .
Available on select HP PCs with Windows 11 and Intel processors.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement
Absolute Persistence Module: Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
Actual brightness will be lower with HP Sure View or touch-screen.
Data Science Stack is available on select SKUs only.
Security lock for security slot is sold separately.
HP Support Assistant requires Windows and Internet access.
HP Connection Optimizer requires Windows 10.
Battery is internal and not replaceable by customer. Serviceable by warranty. Batteries have a default one year limited warranty except for Long Life batteries which will have same 1-year or 3-year warranty as the platform.
HP Sure Start Gen6 is available on select HP PCs.
HP Sure View Reflect integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.
HP Tamper Lock not supported on Ubuntu OS.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
HP Smart Support requires the HP Insights agent to be installed. For Gen 9 and earlier HP commercial devices, customer must manually download at hp.com/active-care or by providing consent at the time of your hardware’s first boot, which enables HP to install the HP Insights Agent to collect information related to the Device. For HP commercial Gen 10 and higher devices, HP Services Scan is provided thru Windows Update and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased and, will download applicable software automatically. To disable this feature, please follow the instructions at http://www.hpdaas.com/requirements. The HP Insights agent is a telemetry and analytics platform that provides critical data around devices and applications and is not sold as a standalone service. HP follows stringent GDPR privacy regulations and is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements .
GbE - The term "10/100/1000" or "Gigabit" Ethernet indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
Dual-microphone array when equipped with optional webcam and optional world facing microphone.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 7 (802.11BE) functionality requires compatible Windows 11 OS, compatible processor, and separately purchased Wi-Fi 7 router to support backwards compatibility with prior 802.11 specs. Available in countries where Wi-Fi 7 is supported. The specification for 802.11BE is a draft specification and is not final. If the final specification differs from the draft specification, it may affect the ability of the device to communicate with other 802.11BE devices.
For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HDMI 2.0b with discrete, 1.4 with UMA.
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Run Gen3 is available on select Windows 10 or 11 Pro or higher based HP Pro, Elite and Workstation PCs with Intel® or AMD processors.
LPWAN does not support Internet use.
For new batteries, actual battery Watt-hours (Wh) may differ from the design capacity and may have a full charge capacity that differs by up to 10, which is typical for lithium-ion batteries. Battery capacity naturally decreases over time and with use, depending on several factors such as battery health management settings, shelf life, temperature, environment, loaded apps, features, system configuration, and power settings.
This product includes a one (1) year license of HP Wolf Pro Security Edition which includes HP Sure Click Pro and HP Sure Sense Pro. The HP Wolf Pro Security Edition software is licensed under the license terms of the HP End User License Agreement (EULA) that can be found at: https://support.hp.com/us-en/document/ish_3875769-3873014-16 as modified by the following: “7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Wolf Pro Security Edition (HP Sure Sense Pro and HP Sure Click Pro) is effective upon activation and will continue for twelve (12) months thereafter (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Wolf Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support.”
Thunderbolt™ 4 and USB4™ maximum speed of 40Gbps will be divided between the different data workstreams.
MicroSD 7.1 media reader supports SD 4.0 cards at SD 3.0 speeds with any SD 7.0 host. SD 7.0 card availability is expected later in 2022.
HP Easy Clean requires Windows 10 RS3 and higher and will disable the keyboard, touchscreen, and clickpad only. Ports are not disabled. See user guide for cleaning instructions.
Depending on the version available for your device and the setting you select, HP Battery Health Manager (BHM) will use a proprietary set of algorithms to optimize battery health during the life of the battery. New Commercial Notebooks come equipped with BHM set to “Let HP Manage My Battery Health” as the default. This setting will reduce charge capacity over time to optimize battery health and mitigate factors that can accelerate battery degradation. As a result of this reduction, battery runtime will decrease over time as available charge capacity is reduced. HP may, at any time, update HP Battery Health Manger to improve available settings, functionality, and performance. Refurbished products may have customized default settings to optimize user experience. For additional information on updating or modifying HP Battery Health Manager settings, please go to HP.COM/SUPPORT/BATTERY.