HP logo

HP 24-dp0001a AMD Ryzen™ 5 4500U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72428
Info modified on:
27 Dec 2023, 20:08:49
Bullet Points HP 24-dp0001a AMD Ryzen™ 5 4500U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver:
  • - Windows 11 Home
  • - AMD Ryzen 5 4500U (8MB Cache, 2.3GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP 24-dp0001a AMD Ryzen™ 5 4500U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver:

AMD Ryzen 5 4500U (8MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 11 Home

HP 24-dp0001a AMD Ryzen™ 5 4500U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver:

More than a tower

The HP All-in-One PC blends the power of a desktop with the beauty of a slim, three-sided borderless display for one dependable device designed to grow with you. With easy upgrades[1] in three simple steps, you can feel confident your tech will stay up-to-date.

Short summary description HP 24-dp0001a AMD Ryzen™ 5 4500U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver:

HP 24-dp0001a, 60,5 cm (23.8"), Full HD, AMD Ryzen™ 5, 8 GB, 512 GB, Windows 11 Home

Long summary description HP 24-dp0001a AMD Ryzen™ 5 4500U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Silver:

HP 24-dp0001a. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 5, Processor frequency: 2,3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.