HP logo

HP Designjet T530 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43472
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points HP Designjet T530 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
  • - Discover savings, from your office space to your budget, with the world's smallest plotters and built-in stands.<sup>[1]</sup> With built-in Wi-Fi, you can also save time by connecting and printing right away. Save money with HP’s most affordable plotters.<sup>[2]</sup>
  • - This printer is all about simplicity. Speed up your PDF printing process with free HP Click software. Access files from cloud folders and print them using your smartphone and the HP Smart app. Design beautiful posters with the HP Poster Web app.
  • - HP DesignJet printing delivers the high-quality, high-speed results your clients expect. Get perfectly matched colour on both small- and large-format prints. Achieve precise details, and see great results on plain paper with HP Bright Office Inks.
Long product name HP Designjet T530 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Thermal inkjet, A0 (841 x 1189 mm), 2400 x 1200dpi, A0, 1024MB, WiFi, USB

HP Designjet T530 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Save space, time, and money with a compact Wi-Fi plotter and stand that let you print in-house, right away. Speed up the PDF printing process. Print from your smartphone with the HP Smart app.[2] Get high quality and high speed.

Short summary description HP Designjet T530 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T530, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 0,1%

Long summary description HP Designjet T530 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T530. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL. Accuracy: 0,1%. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Photo paper, Plain paper, Recycled paper,..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 100 Mbit/s. Internal memory: 1024 MB, Sound power level (standby): 16 dB, Sound pressure level (printing): 62 dB

Reasons to buy
Specs
Loading...
Disclaimer HP Designjet T530 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN 5ZY62B:
[1] Most compact footprint based on competitive alternatives with comparable size and features as of February 2019. [2] Compared to other HP DesignJet T-series plotters, as of February 2019. [3] Compared to other large-format technical printers’ brands among micro and small business decision-makers. Based on results from the LFD Brand Health Study led by LightSpeed, as of January 2019.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.