HP logo

HP USB-C/A Universal Dock G2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39914
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Mar 2023
Bullet Points HP USB-C/A Universal Dock G2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
  • - Rigorous testing<sup>[2]</sup> helps assure dock compatibility across HP notebooks and Apple®, Dell, and Lenovo notebooks with USB-C™ charging ports.<sup>[2]</sup>
Warranty:
One-year limited warranty.
Long product name HP USB-C/A Universal Dock G2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

USB-C/A Universal Dock G2

HP USB-C/A Universal Dock G2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Universal docking for legacy and current notebooks
Get to work fast with one cable from your USB-A- and USB-C™-enabled notebooks[1] to your displays, devices, and wired network with the flexible, compact HP USB-C/A Universal Dock G2. The dock is driven by DisplayLink and compatible with notebooks from HP, Apple®, Dell, Lenovo, and more.[2]

Short summary description HP USB-C/A Universal Dock G2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C/A Universal Dock G2, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, 122 mm, 122 mm, 45 mm

Long summary description HP USB-C/A Universal Dock G2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C/A Universal Dock G2. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black. Width: 122 mm, Depth: 122 mm, Height: 45 mm. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.