location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet Plus Ink Advantage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5SE22C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721022073 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 07:15:03
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing
  • - Print, Copy, Scan, Photo
  • - Print speed up to 10 ppm (black) and 7 ppm (color)
  • - Up to 1200 x 1200 rendered dpi (when printing from a computer)
Warranty: One-year limited hardware warranty; 24-hour, 7 days a week support
Long product name HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing :
The long product name of HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet Plus Ink Advantage 6075 All-in-One Printer
More>>>
HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing:
The official description of HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything families need For everyone in the family. For every device. Print, scan, and copy everyday documents, schoolwork, photos, and more. Set up and connect on any device with HP Smart app,[1] and get self-healing Wi-Fi™.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing:
This short summary of the HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing:
This is an auto-generated long summary of HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing based on the first three specs of the first five spec groups.

HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Get everyone connected. Just like that.

Get started fast with simple setup that guides you through each step, using HP Smart app.[1]
Self-healing Wi-Fi™ automatically detects and resolves connectivity issues to help reduce interruptions.[2]
Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.[4]
Easily handle tasks and get a lot from one device – print, scan, and copy.

Print then and there. From anywhere.[1]

Easily print everyday documents from your smartphone, using HP Smart app.[1]
With HP Smart app, get high-quality scanning and sharing – plus easily make copies – from your smartphone.[1]
Receive notifications when printing or scanning from your phone – job completion, ink levels, and more.[1]

Quality you can count on

Get rich black text and vibrant graphics for all your everyday documents and photos.

Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step, using HP Smart app.[1] [1]

Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected.[2]

Printing from your smartphone just got easier[1]

Easily print everyday documents and photos from your smartphone, using HP Smart app.[1]

Amazing scanning, now on your smartphone[1]

With HP Smart app, get high-quality scanning and sharing – plus easily make copies – from your smartphone.[1]

Tackle the essentials

Get versatile performance and print, scan, and copy.

Ready. Set. Connect.

Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.[4]

Connect your printer with USB

Easily connect your printer to your computer with the built-in USB port.[5]

Extend your printing reach

Built-in wireless capabilities let you easily access, print, and share resources on a network.[2]

Automatic two-sided printing

Save time and paper when printing everyday and business documents with automatic two-sided printing.

Exceptional HP print quality

Original HP ink cartridges deliver sharp text and vibrant graphics for all your everyday documents and photos.

Smart, intuitive control panel

Get quick and easy printing directly at the smart control panel – buttons appear only when needed.

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215,9 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
JPG, RAW
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
76,2 - 216 mm
Custom media length
127 - 297 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6,7 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (ready)
4 W
Power consumption (sleep)
1,7 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,31 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
432,5 mm
Depth
361,1 mm
Height
132,1 mm
Weight
5,22 kg
Packaging data
Package width
474 mm
Package depth
172 mm
Package height
408 mm
Package weight
6,35 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
240 pages
Included cartridge capacity (CMY)
100 pages
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
466 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
70 pc(s)
Technical details
Number of cartons per pallet layer
14 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 2177 mm
Recommended system requirements
Windows 10, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2176,8 mm (48 x 40 x 85.7")
Pallet weight (imperial)
464,9 kg (1025 lbs)
Number of print heads
2
Country Distributor
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP DeskJet Plus Ink Advantage 6075 All-in-One Printer, Color, Printer for Print, Copy, Scan, Photo, Two-sided printing:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting. Certain features/software are available in English language only. Internet access required and must be purchased separately.
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[4] Mobile device needs to support Bluetooth v4.2+ and be enabled. A mobile app such as HP ePrint or HP Smart must be installed and opened for printing. Mobile device must be within 5 feet of the printer. For details, see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license.
Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power measurements are based on ENERGY STAR® OM test procedure with 230 VAC, 50 Hz input.
Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement