location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet Studio 36-in Printer with 3-year Warranty

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Studio 36-in Printer with 3-year Warranty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HB14H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548501717 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:17:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DesignJet Studio 36-in Printer with 3-year Warranty
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: Three-year limited hardware warranty
Long product name HP DesignJet Studio 36-in Printer with 3-year Warranty :
The long product name of HP DesignJet Studio 36-in Printer with 3-year Warranty. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet Studio 36-in Printer with 3-year Warranty
More>>>
HP DesignJet Studio 36-in Printer with 3-year Warranty:
The official description of HP DesignJet Studio 36-in Printer with 3-year Warranty as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring a modern office design that compliments its environment and performance to match. Print multi-size jobs easily with auto switching between roll and tray. Enjoy high-speed printing as fast as 25 sec per A1/D plot. 1 GB memory.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DesignJet Studio 36-in Printer with 3-year Warranty:
This short summary of the HP DesignJet Studio 36-in Printer with 3-year Warranty data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet Studio 36-in Printer with 3-year Warranty, 1317 mm, 555 mm, 932 mm, 41,7 kg, 1470 mm, 575 mm

Long summary description HP DesignJet Studio 36-in Printer with 3-year Warranty:
This is an auto-generated long summary of HP DesignJet Studio 36-in Printer with 3-year Warranty based on the first three specs of the first five spec groups.

HP DesignJet Studio 36-in Printer with 3-year Warranty. Width: 1317 mm, Depth: 555 mm, Height: 932 mm. Package width: 1470 mm, Package depth: 575 mm, Package height: 646 mm

Fits the way you live

Design that performs, technology that stands out.
Easily set up your plotter using your smartphone.
First net carbon neutral HP DesignJet plotter.[2]

Extreme simplicity

Print multi-size A3/B and A0/E projects automatically, without manually switching the media source.
Save time with the world's easiest job submission[3]—send multiple files in one click with HP Click.[4]
Print with confidence you'll get the results you expect with an intuitive driver and true print preview.

Fits the way you work

Avoid waiting by the printer with high-speed printing as fast as 25 seconds per A1/D plot.
Be more productive—save time from job prep to final print by printing your projects via HP Click.
Print your jobs and manage your plotter from virtually anywhere, anytime with the HP Smart app.
Get high-quality results—HP Bright Office Inks plot up to 31% more line accuracy and up to 65% more gamut.[5]

Weight & dimensions
Width
1317 mm
Depth
555 mm
Height
932 mm
Weight
41,7 kg
Packaging data
Package width
1470 mm
Package depth
575 mm
Package height
646 mm
Package weight
62 kg
Country Distributor
United States 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP DesignJet Studio 36-in Printer with 3-year Warranty:
Disclaimer

[1] The HP DesignJet Studio Printer series and the HP DesignJet T600 Printer series are the only solutions providing seamless printing of both large- and small-format sheets automatically in a multi-size print basket compared to HP alternatives with comparable size and features as of January, 2020.
[2] HP is reducing the carbon footprint of printing through carbon reduction initiatives such as energy efficiency, reduced packaging, and use of recycled plastics. The HP DesignJet Studio Printer is the first HP DesignJet where HP has offset the remaining carbon impact due to raw material extraction and processing, printer manufacturing and transportation, as well as electricity, paper, and cartridge use in accordance with The CarbonNeutral Protocol https://www.carbonneutral.com/how/carbonneutral-protocol.
[3] Three-click printing with HP Click software compared to up to 11 clicks with competitive alternatives when printing 5 files of different sizes. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files. Based on testing the HP DesignJet Studio 36-in Printer, from job prep to print is up to 2x faster than competitive alternatives with comparable size and features as of January, 2020.
[4] One-click printing with HP Click software. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files.
Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks. Actual performance may vary based on a variety of conditions, including but not limited to network configuration.
Calculation done taking into account two normal printhead cleanings and ink on an A1/D CAD drawing with black and color lines and a pixel coverage of 5.2%.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org.
Can be recycled through commonly available recycling programs.