HP logo

HP Designjet T650 36-in Printer with 2-year Warranty

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6936
Info modified on:
14 Nov 2024, 00:09:33
Bullet Points HP Designjet T650 36-in Printer with 2-year Warranty:
  • - Print
Warranty:
Two-year limited hardware warranty
Long product name HP Designjet T650 36-in Printer with 2-year Warranty:

DesignJet T650 36-in Printer with 2-year Warranty

HP Designjet T650 36-in Printer with 2-year Warranty:

The world's smallest wide-format printer[4] with a built-in stand, is designed to fit your office, budget, and the way you work. Print multi-size projects with ease. Print your A1/D plot as fast as 25 seconds. 1 GB memory.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T650 36-in Printer with 2-year Warranty:

HP Designjet T650 36-in Printer with 2-year Warranty, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, URF, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, A0 (841 x 1189 mm)

Long summary description HP Designjet T650 36-in Printer with 2-year Warranty:

HP Designjet T650 36-in Printer with 2-year Warranty. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, URF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Internal memory: 1000 MB, Certification: ENERGY STAR; WEEE; EU RoHS; EAEU RoHS; REACH; ErP; EPEAT Gold. Power consumption (standby): 0,2 W, Power consumption (sleep): 2,1 W, AC input voltage: 100 - 240 V

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP Designjet T650 36-in Printer with 2-year Warranty 5HB10H:
[1] The HP DesignJet T600 Printer series and the HP DesignJet Studio Printer series are the only solutions providing seamless printing of both large- and small-format sheets automatically in a multi-size print basket compared to competitive alternatives with comparable size and features as of January, 2020.
[2] Three-click printing with HP Click software compared to up to 11 clicks with competitive alternatives when printing 5 files of different sizes. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files. Based on testing the HP DesignJet T650 36-in Printer, from job prep to print is up to 2x faster than competitive alternatives with comparable size and features as of January, 2020.
[4] HP DesignJet T650 36-in series printers are up to 17% smaller compared to competitive alternatives with comparable size and features as of January, 2020. The world's smallest large-format plotters based on most compact footprint.
[5] Based on HP internal testing, January 2020, comparing the HP DesignJet T200 Printer, that uses the same ink and print mode as the HP DesignJet T600 Printer series, and Canon TM-200 and TM-300 Printers in terms of ink used during routine printhead cleanings.
[6] More sustainable design compared to the previous printer models (HP DesignJet T500 Printer series) replaced with the HP DesignJet T600 Printer series. Based on calculations in accordance with ISO 14040/14044 Life Cycle Assessments using ReCiPe (H) v. 1.1 (2016) on GaBi 8.5 (2018) software and scaled to reflect expected yearly sales.
Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks. Actual performance may vary based on a variety of conditions, including but not limited to network configuration.
Calculation done taking into account two normal printhead cleanings and ink on an A1/D CAD drawing with black and color lines and a pixel coverage of 5.2%.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org.
Can be recycled through commonly available recycling programs.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.