location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 inch G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
525F6EA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548135967 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Mar 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-11800H (up to 4.6 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 8 cores)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - 39.6 cm (15.6") diagonal FHD display
  • - NVIDIA RTX™️ A2000 (4 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 3 year (3/3/0) limited warranty includes 3 years of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey :
The long product name of HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZBook Power 15.6 inch G8 Mobile Workstation PC, 15.6", Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® RTX™ A2000, FHD
More>>>
HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
The official description of HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pro-certified power within reach​
Now you can upgrade to professional ZBook performance and security at an unbelievably affordable price. Power up your productivity on a durable yet premium design, with pro-grade components including graphics certified for leading software applications.

Short summary description HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
This short summary of the HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Power 15.6 inch G8, Intel® Core™ i7, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

HP ZBook Power 15.6 inch G8. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Power through professional workflows

Blaze through 3D modeling workloads with NVIDIA® graphics, while eliminating slowdowns with Intel® processors, fast storage and large memory configurations. Plus, remote collaboration is easy with included ZCentral Remote Boost software.[3]

Certified, secured, and supported.

Get peace of mind with a secure,[4] serviceable mobile workstation that's certified for the professional apps you use every day. HP Sure Suite advanced security features come standard while optional management tools simplify fleet-wide roll-outs.

Durable with a premium touch

Designed to pass rigorous military standard testing[6] and withstand sanitization,[5] this PC is tough enough to last. Add an all-aluminum chassis and high quality materials, and durability has never looked so good.

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2021
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
39,6 cm
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11800H
Processor cores
8
Processor threads
16
Processor boost frequency
4,6 GHz
Processor frequency *
2,3 GHz
Processor cache
24 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 32 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Number of free internal memory expansion slots
1
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A2000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Number of discrete graphics cards
1
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Camera
Infrared (IR) camera
Yes
Privacy camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel WM590
Keyboard
Keyboard special features
Étanche
Pointing device
Clickpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Input device model
Clavier silencieux HP Premium
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Privacy HD
HP Software provided
Bing search for IE11; Buy Office; HP Hotkey Support; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; Native Miracast support; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP QuickDrop; HP Easy Clean; HP PC Hardware Diagnostics; HP ZCentral Remote Boost 2020 Software for Z workstation; Tile Application
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Weight & dimensions
Width
359,4 mm
Depth
233,9 mm
Height
22,8 mm
Weight *
1,89 kg
Packaging content
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
84713000
Other features
Number of speakers
2
Disclaimer HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
Disclaimer

Technical specification disclaimers